EN
  • EN
  • DE

6-1393302-4

Part No 6-1393302-4
Manufacturer TE Connectivity
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 60A 24V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Type Non Latching
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 60 A
Switching Voltage 24VDC - Nom
Must Operate Voltage 14.4 VDC
Must Release Voltage 3.2 VDC
Operate Time 7 ms
Release Time 2 ms
Features Resistor
Mounting Type Socketable
Termination Style Plug In, Quick Connect - 0.250" (6.3mm)
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548674-6-1393302-4
Ultra Librarian 3D Model Ultra Librarian 6-1393302-4 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPST 40A 12V /
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 30A 12V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 30A 24V /
Lowest to $8.4454
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 24V
Lowest to $5.8208
Omron
SUPER MICRO RELAY /
Need more? Email Us
TE Connectivity
General Purpose Relays V23086C10
Lowest to $2.8324
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
RELAY AUTO SPST-NO 60A 12V /
Need more? Email Us
American Zettler, Inc.
80A SUPER-ISO AUTO RELAY /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess