EN
  • EN
  • DE

1971914-2

Part No 1971914-2
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN MALE COUPLER MINUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Male Coupler Housing
Coded, Keyed Minus
Features 5.5mm² ~ 6.0mm²
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634975-1971914-2
Ultra Librarian 3D Model Ultra Librarian 1971914-2 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 10AWG
Need more? Email Us
Phoenix Contact
SUNCLIX NUT
Need more? Email Us
TE Connectivity
CONN FMALE COUPLR HSG PLUS
Need more? Email Us
TE Connectivity
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
TE Connectivity
CONN MALE COUPLER MINUS 10-12AWG
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT PLUS 12AWG
Need more? Email Us
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess