EN
  • EN
  • DE

1971915-2

Part No 1971915-2
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN FMALE COUPLR HSG PLUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Female Coupler Housing
Coded, Keyed Plus
Features 5.5mm² ~ 6.0mm²
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634976-1971915-2
Ultra Librarian 3D Model Ultra Librarian 1971915-2 CAD Model

Description

N

You May Also Be Interested in

Amphenol Industrial Operations
6MM/10AWG SOCKET (MACHINED)
Need more? Email Us
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN SOCKET CONTACT 10-12AWG TIN
Lowest to $0.7558
Phoenix Contact
SUNCLIX PROTECTIVE CAP BLACK
Need more? Email Us
TE Connectivity
CONN FMALE COUPLR HSG PLUS
Lowest to $2.4463
Phoenix Contact
SUNCLIX NUT
Need more? Email Us
TE Connectivity
CONN END CAP / End Cap Connector
Lowest to $3.1289
Amphenol Industrial Operations
CONN FML/ML COUP MINUS/PLS 14AWG
Need more? Email Us
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
Phoenix Contact
SUNCLIX FILLER PLUG BLACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess