Products specifications

Connector Type Header, Male Pins
Number of Positions 54
Number of Positions Loaded All
Pitch 0.075" (1.90mm)
Number of Rows 9
Number of Columns 6
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612586-1934335-1
Ultra Librarian 3D Model Ultra Librarian 1934335-1 CAD Model

You May Also Be Interested in

Omron
COM TERM BLK 1_5MM 12PN YEL
Need more? Email Us
ECAD model for XW6T-COM1.5X12YL
Dallas Semiconductor
High-Resolution Thermochron iButton
Need more? Email Us
ECAD model for DS1921H
Omron
COM TERM BLK 1_5MM 12PN RED
Need more? Email Us
ECAD model for XW6T-COM1.5X12RD
Omron
COM TERM BLK 2_5MM 16PN BLUE
Need more? Email Us
ECAD model for XW6T-COM2.5X16BL
Dallas Semiconductor
16-kbit Add-Only iButton
Lowest to $23.8948
ECAD model for DS1985-F5
Maxim Integrated
IBUTTON EEPROM 32KBit F5
Need more? Email Us
ECAD model for DS1977-F5
Eaton Bussmann
TERM BLK MIDDLE 2POS 15.8MM GRAY
Need more? Email Us
ECAD model for 2P25G-GY-01
Omron
COM TERM BLK 1_5MM 40PN RED
Need more? Email Us
ECAD model for XW6T-COM1.5X40RD
Omron
COM TERM BLK 2_5MM 8PN BLUE
Need more? Email Us
ECAD model for XW6T-COM2.5X8BL

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention