The DS1921H Thermochron iButton is a rugged, self-sufficient temperature logger that automatically records temperature history. It's a compact, button-shaped device designed for use in a wide range of temperature monitoring applications.
Applications
- Cold chain monitoring for pharmaceuticals and vaccines
- Food transportation and storage temperature tracking
- Environmental monitoring in agriculture and horticulture
- HVAC system performance monitoring
- Data center temperature logging
- Museum and archive climate control
Features
- Integrated temperature sensor with high accuracy
- Real-time clock (RTC) for accurate time-stamping of temperature readings
- Nonvolatile memory for storing temperature data and configuration settings
- Unique 64-bit registration number for absolute traceability
- Water resistant and rugged stainless steel package
- Directly communicates with a PC through a 1-Wire interface
- User-configurable temperature logging rate and alarm thresholds
Benefits
- Provides a complete temperature history for compliance and analysis
- Ensures product quality and safety by identifying temperature excursions
- Reduces spoilage and waste by enabling timely corrective actions
- Simplifies data collection and analysis with easy-to-use software tools
- Offers a cost-effective solution for temperature monitoring needs
- Allows for precise temperature profiling and optimization
Additional Details
The DS1921H measures temperatures from -40°C to +85°C with ±0.5°C accuracy over the range of 0°C to +70°C. It can store up to 2048 temperature readings, time-stamped by the integrated RTC. The logging rate is user-configurable, ranging from 1 minute to 255 minutes. Alarm thresholds can be set to trigger visual or audible alerts when temperature limits are exceeded. The device is powered by an internal lithium battery with a typical lifespan of 10 years, depending on the logging rate. Data is transferred to a PC using a 1-Wire adapter. The iButton is housed in a durable stainless steel package that protects it from harsh environments.