EN
  • EN
  • DE

2P25G-GY-01

Part No 2P25G-GY-01
Manufacturer Eaton Bussmann
Catalog Specialized
Description TERM BLK MIDDLE 2POS 15.8MM GRAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Middle
Mounting Type Direct Mount
Number of Positions 2
Number of Levels 1
Terminal - Width 15.8mm
Termination Style Spring Cage
Current - IEC 24 A
Voltage - IEC 660 V
Current - UL 25 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 12-28 AWG
Wire Gauge or Range - mm2 0.5-2mm²
Housing Color Gray
Ultra Librarian 3D Model Ultra Librarian 2P25G-GY-01 CAD Model

Description

NULL

You May Also Be Interested in

Maxim Integrated
IBUTTON SERIAL NUMBER F3 / Serial Number iButton 2-Pin F3 MicroCan
Need more? Email Us
Maxim Integrated
256-Bit EEPROM iButton
Need more? Email Us
Maxim Integrated
Lowest to $56.7538
Maxim Integrated
IBUTTON TEMP LOGGER
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 256KBIT F3
Lowest to $58.6532
Maxim Integrated
IBUTTON MEMORY 64KBit F5
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 256KBIT F5 / EEPROM Serial-1Wire 256-bit 1Page x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $19.8949
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess