EN
  • EN
  • DE

SY10EL16VZC

Part No SY10EL16VZC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RECEIVER 5V/3.3V DIFF 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135806-SY10EL16VZC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 95
Ultra Librarian 3D Model Ultra Librarian SY10EL16VZC CAD Model

Description

Microchip Technology's SY10EL16VZC Differential Receiver/Driver

The SY10EL16VZC from Microchip Technology is a high-performance differential receiver/driver designed to offer exceptional signal integrity in demanding applications. This product is part of the precision edge series and is specifically engineered to operate within high-speed digital systems that require robust noise immunity and minimal signal skew.

Key Features

  • High-Speed Performance: The SY10EL16VZC is capable of handling data rates exceeding 3.2 Gb/s, making it ideal for high-speed data transmission and reception.
  • Differential Design: With its differential inputs and outputs, the device provides improved noise rejection and signal integrity over single-ended designs.
  • Low Voltage Operation: The device operates with a 5V ±10% supply voltage, ensuring compatibility with a variety of digital systems.
  • Power Supply Range: It features a wide power supply range, which allows for flexible integration into various system architectures.
  • Temperature Range: It is specified over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The SY10EL16VZC is suitable for a broad range of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Backplane data communications
  • Telecommunications infrastructure

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY10EL16VZC is no exception. It undergoes rigorous testing to ensure it meets the highest standards for performance and durability. This product is RoHS compliant and is designed to meet the requirements of the most demanding applications.

Ordering Information

The SY10EL16VZC is available in a compact 16-pin SOIC package. For ordering information or to request samples, please visit the Microchip Technology website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC LINE RCVR/DRVR HEX DIFF 32QFN
Lowest to $23.9114
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
STMicroelectronics
IC INVERTER DUAL COMPL 14-DIP
Lowest to $0.1756
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1861 $60.5359
45+ $2.6142 $117.6390
69+ $2.5326 $174.7494
95+ $2.4509 $232.8355
122+ $2.3691 $289.0302
164+ $2.1240 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess