Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276357-UCC29412
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC29412 CAD Model

Description

The UCC29412 from Texas Instruments is a state-of-the-art integrated circuit designed for power management applications. This highly efficient device is particularly suitable for use in a variety of electronic products where power conversion and regulation are critical. The UCC29412 offers a compact solution for designers looking to optimize power usage within their systems, ensuring reliability and performance.

Key Features

  • High Efficiency: The UCC29412 is engineered to provide high efficiency in power conversion, which is crucial for minimizing heat generation and improving system reliability.
  • Low Quiescent Current: It boasts a low quiescent current that reduces standby power consumption, making it an excellent choice for battery-operated devices.
  • Adjustable Output Voltage: This versatile IC allows for an adjustable output voltage, giving designers the flexibility to use it in a wide range of applications.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the system against overheating and potential damage.
  • Wide Input Voltage Range: The UCC29412 operates over a broad input voltage range, accommodating various power sources and conditions.

Applications

The UCC29412 is ideal for use in several applications, such as:

  • Portable Devices
  • Consumer Electronics
  • Telecommunications Equipment
  • Power Supply Modules
  • Energy Management Systems

Technical Specifications

Some of the technical specifications of the UCC29412 include:

  • Output Voltage Range: Adjustable
  • Input Voltage Range: Specified per product datasheet
  • Package: Available in various package options to suit design requirements
  • Regulation: Maintains stable output voltage over various conditions

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Texas Instruments website or contact their support team. The UCC29412 is not only a testament to Texas Instruments' commitment to innovation but also to their dedication to providing solutions that enhance the efficiency and longevity of electronic systems.

You May Also Be Interested in

Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13054B
Torex Semiconductor Ltd
Positive Voltage Regulators | 10V INPUT 3 TERMINAL VOLTAGE REG
Need more? Email Us
ECAD model for XC6201P402MR-G
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR
Texas Instruments
Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE MICROPOWER DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for TLV2422CDR
Texas Instruments
8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS
Lowest to $0.2035
ECAD model for SN74HC594DR
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Zowie
SURFACE MOUNT GLASS PASSIVATED JUNCTION ULTRAFAST EFFICIENT RECTIFIER
Need more? Email Us
ECAD model for UGF30D
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2094 $60.4700
115+ $0.9923 $114.1145
175+ $0.9614 $168.2450
245+ $0.9304 $227.9480
315+ $0.8994 $283.3110
420+ $0.8063 $338.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 130 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention