Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel package
Connector Style Receptacle
Connector Type SFP+
Number of Positions 20
Mounting Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Win Source Part Number 760710-1888247-2
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Power Management
Family Name 1888247
Introduction Date March 25, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1888247-2 CAD Model

Description

The TE Connectivity AMP Connectors 760710-1888247-2 is a high-quality SFP+ connector designed for use in communications and networking, power management, and other applications.

  • Positions: 20
  • Contact Finish: Gold
  • Contact Finish Thickness: 15μin (0.38μm)
  • Mounting: Surface Mount, Right Angle
  • Board Guide: Yes
  • Termination: Solder
  • Connector Style: Receptacle
  • Family: 1888247
  • Cross-Reference: 10099099-111LF, MECT-110-01-M-D, and MECT-110-01-M-D-RA1-TR
  • Introduction Date: March 25, 2009
  • Estimated EOL Date: 2026

You May Also Be Interested in

TE Connectivity
CONN IND MINI II HEADER 8POS R/A / 8 Position Industrial Mini, Type II Header Connector Solder Surface Mount, Right Angle
Lowest to $9.3831
ECAD model for 2294415-2
TE Connectivity
CONN SFP CAGE 1X4 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
Lowest to $42.1952
ECAD model for 1658744-3
TE Connectivity
CONN IND MINI I HEADER 8P PCB RA / 8 Position Industrial Mini, Type I Header Connector Solder Through Hole, Right Angle, Horizontal
Need more? Email Us
ECAD model for 2040537-1
TE Connectivity
CONN SATA RCPT 22POS SLD R/A SMD / 22 Position SATA Receptacle Connector Solder Surface Mount, Right Angle; Through Hole
Need more? Email Us
ECAD model for 2129583-1
TE Connectivity
CONN SFP CAGE W/HSINK PRESS R/A / Position SFP Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle
Lowest to $26.7366
ECAD model for 1367645-6
TE Connectivity
CONN ZSFP+ CAGE PRESS-FIT R/A / Position zSFP+ Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $10.1051
ECAD model for 2274001-1
TE Connectivity
CONN MULTI-PURP PLUG 8P IDC STR / 8 Position Multi-Purpose Plug Connector IDC Free Hanging (In-Line)
Need more? Email Us
ECAD model for 1-2201855-1
TE Connectivity
CONN CFP RCPT 148POS SLD R/A SMD / 148 Position CFP Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $45.6132
ECAD model for 2057630-1
Amphenol
SAS PCIE,12G, 68PIN, PLUG, RIGHT / 68 Position SAS/PCIe Plug Connector Solder Surface Mount, Right Angle
Lowest to $27.1618
ECAD model for PSASM2130412TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2191 $54.8595
100+ $1.0003 $100.0300
155+ $0.9691 $150.2105
215+ $0.9378 $201.6270
280+ $0.9065 $253.8200
370+ $0.8128 $300.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,866 pieces
MOQ: 45 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention