EN
  • EN
  • DE

EK423422-01

Part No EK423422-01
Manufacturer pSemi
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD FOR PE423422  /  PE423422 series Switch, SPDT Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr pSemi
Series UltraCMOS®, HaRP™
Package Box
Type Switch, SPDT
Frequency 100MHz ~ 6GHz
For Use With/Related Products PE423422
Supplied Contents Board(s)
Base Product Number EK423422
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names 1046-1127
Standard Package 1
Win Source Part Number 1131332-EK423422-01
Ultra Librarian 3D Model Ultra Librarian EK423422-01 CAD Model

Description

The pSemi UltraCMOS®, HaRP™ series development board with part number 1131332-EK423422-01 is a switch, SPDT type with a frequency range of 100MHz ~ 6GHz.

  • Package: Box
  • Used with/related to: PE423422
  • Standard Package: 1
  • Contains: Board(s)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8543.70.9860
  • Also known as: 1046-1127
  • Base product number: EK423422

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAP-010512-TR050
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
BALUN TEST BOARD
Need more? Email Us
MACOM Technology Solutions
CGHV35400F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
3.1-3.5GHZ, AMP W/ CMPA3135060S
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess