EN
  • EN
  • DE

MA320003

Part No MA320003
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description MODULE PLUG-IN PIC32 CAN USB / PIC32MX795F512L - Plug-In Module (PIM)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Box
Product Status Active
Accessory Type Plug-In Module (PIM)
For Use With/Related Products PIC32MX795F512L
Base Product Number MA320003
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 792353-MA320003
Ultra Librarian 3D Model Ultra Librarian MA320003 CAD Model

Description

Microchip Technology's MA320003 - PIC32 USB Starter Kit II

The MA320003 from Microchip Technology is a versatile and powerful USB Starter Kit II designed for developers who are looking to harness the capabilities of the PIC32 microcontrollers in USB communication applications. This starter kit serves as an ideal platform for evaluating the advanced features of the PIC32 microcontrollers and developing USB applications such as real-time data transfer, audio, video, and more.

At the heart of the MA320003 kit is a pre-programmed PIC32MX460F512L microcontroller, which boasts a 32-bit MIPS architecture, 512 KB of Flash memory, and 32 KB of RAM, providing ample space and speed for complex applications. The microcontroller operates at speeds up to 80 MHz, offering the computational power required for demanding tasks.

The kit includes a USB mini-B connector for device mode, and a USB type-A connector for host mode, allowing developers to create dual-role USB applications. The board features a full-speed USB 2.0-compliant interface, ensuring fast and reliable communication with peripherals and host devices. Additionally, the starter kit is equipped with an integrated debugger/programmer, eliminating the need for additional hardware to program and debug the microcontroller.

Developers can take advantage of the included Microchip's MPLAB Integrated Development Environment (IDE) and the MPLAB Harmony Integrated Software Framework to streamline the development process. These tools offer libraries, examples, and drivers that make it easier to integrate USB functionality into a wide range of applications.

The MA320003 USB Starter Kit II is also expandable through its accessory interface connector, which allows for the addition of application-specific daughter cards and expansion boards. This makes the kit an excellent starting point for prototyping and can scale up to full-fledged product development.

In summary, the Microchip Technology MA320003 PIC32 USB Starter Kit II is a comprehensive development tool that enables designers to quickly and efficiently develop USB-based applications while leveraging the high performance of PIC32 microcontrollers.

You May Also Be Interested in

Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
M5Stack Technology Co., Ltd.
PLASTIC CASE FOR PROTO UNIT(4PCS
Lowest to $2.7590
Amd
CARD EVAL AMS101
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
Cypress Semiconductor Corp
DEVELOPMENT TOOLS, NOTEBOOK, INT
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Infineon Technologies
OUT OF SHAFT FOR 3D 2 GO
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1020 $72.1020
2+ $59.1606 $118.3212
4+ $57.3118 $229.2472
5+ $55.4631 $277.3155
6+ $53.6143 $321.6858
8+ $48.0680 $384.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess