Products specifications

Category Relays - Relay Sockets
Mfr TE Connectivity
Series RT
Package Bulk
Product Status Active
Type Socket
Number of Positions 5
Mounting Type Through Hole
Termination Style PC Pin
For Use With/Related Products RT Series, SCHRACK
Base Product Number 1860990
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1314469-1860990-1
Ultra Librarian 3D Model Ultra Librarian 1860990-1 CAD Model

Description

The RT series relay socket is a 5-position socket with a PC pin termination style.

  • Relay Series: RT
  • Termination Style: PC Pin
  • Mounting Type: Through Hole
  • Package: Bulk (100 pieces)
  • ECCN: EAR99
  • REACH: Not Affected
  • HTSUS Code: 8536.69.4040
  • Manufacturer: TE Connectivity
  • Base Product Number: 1860990
  • Product Status: Active

You May Also Be Interested in

Omron
DIN-RAIL SOCKET FOR G2R-2(S)RELA
Lowest to $2.7682
ECAD model for P2RFZ-08-E
NTE
SOCKET FOR R51 SERIES
Need more? Email Us
ECAD model for R95-191
IDEC
RELAY SOCKET 5 POSITION DIN RAIL
Need more? Email Us
ECAD model for SJ1S-05BW
Omron
RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $1.9352
ECAD model for P6D-04P
Omron
RELAY SOCKET 8 POSITION DIN RAIL
Need more? Email Us
ECAD model for PF083A-E
TE Connectivity
RT78601 RELAY SOCKET PCB 3.5MM / Relay Socket Through Hole
Need more? Email Us
ECAD model for 1860990-1
Panasonic
RELAY SOCKET 10 POS THROUGH HOLE / Relay Socket Through Hole
Need more? Email Us
ECAD model for SFS4-PS
Omron
RELAY SOCKET 14 POS DIN RAIL
Lowest to $0.7990
ECAD model for PYF14A-E
Amphenol
RELAY GEN PURPOSE INDUSTRIAL
Need more? Email Us
ECAD model for PYF08A00G

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention