EN
  • EN
  • DE

1855444-3

Part No 1855444-3
Manufacturer TE Connectivity
Catalog Tools
Description HDM W/FA SMPR200F275F G CUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr TE Connectivity
Series FineAdjust
Package Bulk
Product Status Active
Tool Method Automated
Tool Type Applicator - HDM for Bench Press
Tool Type Feature Terminator
For Use With/Related Products Terminals
Wire Gauge or Range - mm2 3.00 ~ 5.00mm²
Ratcheting No Ratchet
Wire Entry Location Side Entry
Base Product Number 1855444
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8462.29.0050
Win Source Part Number 1041227-1855444-3
Ultra Librarian 3D Model Ultra Librarian 1855444-3 CAD Model

Description

The FineAdjust Applicator is a versatile tool designed for crimping terminals.

  • Compatible With: HDM Bench Press
  • Suitable For: Terminals
  • Wire Entry Location: Side Entry
  • Ratcheting Mechanism: No
  • Wire Gauge/Range: 3.00 ~ 5.00mm²

You May Also Be Interested in

1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0127
Master Appliance Co
MASTER HEAT GUN, 300 - 500F, 220
Need more? Email Us
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
Molex, LLC
HT60923A EXTRACTOR TOOL FOR MICR
Need more? Email Us
Greenlee Communications
DATA KIT ECONO LAN/CAT-5/TELECOM
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 1-1/4
Lowest to $5.8209
American Hakko Products, Inc.
PULLEY,153/154
Need more? Email Us
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess