EN
  • EN
  • DE
Part No S205
Manufacturer Swanstrom Tools USA
Catalog Tools
Description CUTTER STANDOFF ANTISHOCK SHEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Knives, Cutting Tools
Mfr Swanstrom Tools USA
Package Bulk
Product Status Active
Features Ergonomic
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 932624-S205
Ultra Librarian 3D Model Ultra Librarian S205 CAD Model

Description

The Swanstrom Tools USA Ergonomic Knife is a cutting tool designed for various applications.

  • Design: Ergonomic design, ensuring comfortable and easy handling
  • Packaging: Bulk
  • Quantity: 1 Piece
  • Product Status: Active
  • Category: Tools - Knives, Cutting Tools
  • Brand: Swanstrom Tools USA

You May Also Be Interested in

Apex Tool Group
ADPTR 3/8F - 1/2M
Need more? Email Us
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
SCS
FORENSIC FILTER ASSY
Lowest to $0.1765
Klein Tools, Inc.
COLD WEATHER GLOVES MEDIUM
Lowest to $46.9219
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710
Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess