Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Klein Tools, Inc.
Package Bulk
Product Status Active
Tool Type Nut Driver
Tip Type Hex Socket
Size 5/16"
Length - Blade 6.00" (152.4mm)
Length - Overall 9.63" (244.6mm)
Features Chrome Finish, Color Coded, Hollow Shaft
Weight 0.15 lb (68.04 g)
Standard Package 6 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8205.40.0000
California Prop 65 Warning Information
Win Source Part Number 662177-S106
Ultra Librarian 3D Model Ultra Librarian S106 CAD Model

Description

The 662177-S106 is a nut driver tool manufactured by Klein Tools, Inc.

  • Finish: Chrome
  • Design: Color-Coded
  • Shaft: Hollow
  • Overall Length: 9.63 inches (244.6mm)
  • Blade Length: 6.00 inches (152.4mm)
  • Nut Size: 5/16-inch
  • Weight: 0.15 lb (68.04 g)
  • Packaging: Bulk
  • Standard Package: 6 pieces
  • Status: Active
  • HTSUS Code: 8205.40.0000
  • California Prop 65 Warning: Provided

You May Also Be Interested in

Molex, LLC
HT60923A EXTRACTOR TOOL FOR MICR
Need more? Email Us
ECAD model for 11-03-0043
TE Connectivity
INSERTION MACHINE P300
Need more? Email Us
ECAD model for 2-517001-3
Panduit Corp
6.7 TON CRIMP TOOL ASSEMBLY, NA
Need more? Email Us
ECAD model for CT-3001/CCP
Klein Tools, Inc.
COLD WEATHER GLOVES MEDIUM
Lowest to $52.5525
ECAD model for 40211
Astro Tool Corp
TOOL REMOVAL 12 GA
Need more? Email Us
ECAD model for ATC 2105
TE Connectivity
EXTRACTIONTOOL
Need more? Email Us
ECAD model for 1355968-1
TE Connectivity
I/O CONN
Need more? Email Us
ECAD model for ESE-1564
Apex Tool Group
U3 JAW/NUT
Need more? Email Us
ECAD model for 7417
Wiha
COMBINATION RATCHET WRENCH 1-1/4
Lowest to $6.5194
ECAD model for 30343

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention