EN
  • EN
  • DE

CD4511BNSR

Part No CD4511BNSR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features LED Driver 16-SO
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SO
Family Name CD4511
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4511BNSRE4-ND, -CD4511BNSRE4-NDR, CD4511BNSRE4, -296-3528-1-ND, -CD4511BNSRE4, -CD4511BNSR-NDR, 296-3528-6, 296-3528-6-NDR, 296-3528-1, 296-3528-2, -296-3528-1, -CD4511BNSRG4, -CD4511BNSRG4-NDR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866118-CD4511BNSR
Ultra Librarian 3D Model Ultra Librarian CD4511BNSR CAD Model

Description

Product Overview: Texas Instruments CD4511BNSR

The Texas Instruments CD4511BNSR is a CMOS BCD-to-7-segment latch/decoder/driver designed specifically for liquid-crystal and LED displays. This integrated circuit provides the necessary interface between numerical outputs and the particular type of display used in a wide range of electronic devices.

Key Features

  • Display Control: The CD4511BNSR has the capability to directly drive a 7-segment display with minimal external components, making it a convenient choice for developers looking to simplify their design.
  • BCD Decoding: With its built-in BCD (Binary-Coded Decimal) decoding function, it translates four lines of binary-coded data into the seven signals required to create numerals on a 7-segment display.
  • Latch Functionality: It includes latches that hold the last data presented until new data arrives, ensuring stable display of numbers.
  • Interfacing Flexibility: The device is compatible with standard CMOS, PMOS, and NMOS logic levels, offering flexibility in interfacing with different types of logic circuits.
  • Phase Error Correction: The phase error correction feature in the CD4511BNSR ensures accurate and reliable display readings, which is especially critical in precision applications.

Applications

The CD4511BNSR is versatile and can be used in a variety of applications such as:

  • Digital clocks and timers
  • Instrumentation displays
  • Portable meters
  • Calculators
  • Electronic games

Product Specifications

  • Package: The device comes in an SOP (Small Outline Package), which is ideal for space-constrained applications.
  • Operating Voltage: It operates within a voltage range of 3V to 18V, accommodating a wide range of power supplies.
  • Temperature Range: The CD4511BNSR is designed to function over a broad temperature range, making it suitable for both commercial and industrial environments.

Overall, the Texas Instruments CD4511BNSR is a reliable and efficient solution for driving 7-segment displays, providing designers with a practical component for their digital display needs.

You May Also Be Interested in

NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6051 $51.4335
205+ $0.4965 $101.7825
315+ $0.4810 $151.5150
430+ $0.4655 $200.1650
560+ $0.4500 $252.0000
745+ $0.4034 $300.5330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess