Products specifications Report Issue?

Accessory Type Jackscrew Socket
For Use With/Related Products AMPLIMITE Series
Features Hardware Included
Length - Below Head 0.312" (7.92mm)
Thread Size 4-40 Socket, 4-40 Screw
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1624945-176152-1
Ultra Librarian 3D Model Ultra Librarian 176152-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN D-SUB RCPT 9POS IDC / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 745201-7
TE Connectivity
Conn D-Subminiature SKT 25 POS 0.635mm ST Cable Mount 25 Terminal 1 Port
Need more? Email Us
ECAD model for 1925224-9
Amphenol
CONN D-SUB RCPT 25P PNL MNT SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for L77DFB25STR063
Amphenol Commercial Products
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for FCC17E09SB280
Conec
CONN D-SUB PLUG/RCPT 9POS R/A
Need more? Email Us
ECAD model for 164A19799X
TE Connectivity
CONN RCPT 64POS R/A SOLDER / 64 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Lowest to $73.1168
ECAD model for 5552744-7
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.1334
ECAD model for 66504-3
Kycon, Inc.
CONN D-SUB PLUG 9POS VERT SLDR / 9 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for KF85X-ED-9P-BRJ
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for 242A12660X

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention