EN
  • EN
  • DE

1721870-5

Part No 1721870-5
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Relay, Pcb, Spst-no, 12VDC, 8A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 16.67 mA
Coil Power 200 mW
Coil Resistance 720 Ω
Coil Voltage (DC) 12 V
Contact Current Rating 8 A
Contact Material Cadmium, Silver
Contact Voltage Rating (DC) 30 V
Depth 10.2 mm
ELV Non-Compliant
Height 14.7 mm
Length 18.2 mm
Maximum Operating Temperature 70 °C
REACH SVHC No SVHC
Resistance 720 Ω
RoHS Compliant
Termination PCB
Throw Configuration SPST
Voltage Rating (AC) 277 V
Weight 9 g
Width 10.2 mm
Win Source Part Number 962718-1721870-5
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1721870-5 CAD Model

Description

TE Connectivity 962718-1721870-5 is a low popularity signal relay component with a shortage supply and demand status.

  • Popularity: Low
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70 °C
  • Termination: PCB
  • Contact Material: Cadmium and Silver
  • Coil Resistance: 720 Ω
  • Coil Current: 16.67 mA
  • Contact Current Rating: 8 A
  • Coil Power: 200 mW
  • Height: 14.7 mm
  • Width: 10.2 mm
  • Depth: 10.2 mm
  • Throw Configuration: SPST
  • Coil Voltage: 12 V
  • Contact Voltage Rating: 30 V

You May Also Be Interested in

Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess