EN
  • EN
  • DE

MAX6672AXK+

Part No MAX6672AXK+
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description ANALOG CIRCUIT, 1 FUNC, BICMOS,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Maxim Integrated
Package Bulk
Product Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type PWM
Voltage - Supply 2.4V ~ 5.5V
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Test Condition 25°C ~ 100°C (-20°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705741-MAX6672AXK+
Ultra Librarian 3D Model Ultra Librarian MAX6672AXK+ CAD Model

Description

Maxim Integrated MAX6672AXK+ Thermocouple-to-Digital Converter

The MAX6672AXK+ from Maxim Integrated is a sophisticated thermocouple-to-digital converter specifically designed for modern temperature sensing applications. It is a highly integrated solution that combines an analog front-end with digital signal processing to deliver high-precision temperature measurements. This device is particularly well-suited for applications such as industrial control systems, HVAC, and food processing equipment where reliable and accurate temperature monitoring is essential.

One of the standout features of the MAX6672AXK+ is its direct interfacing capability with K-type thermocouples. It simplifies the design process by integrating cold-junction compensation, amplification, and an analog-to-digital converter (ADC) within a single package. This feature minimizes the need for additional components and reduces the complexity of the temperature sensing circuitry.

The MAX6672AXK+ operates over a wide temperature range, making it versatile for various environments. It can measure temperatures from -270°C to +1372°C with a resolution of 0.25°C, ensuring precise readings. The device's high level of integration and accuracy allows for more efficient system designs and improved reliability in temperature monitoring tasks.

Communication with microcontrollers is straightforward thanks to the SPI-compatible serial interface. This simplifies the integration into digital systems and allows for easy data retrieval. The MAX6672AXK+ also features a small 8-pin SOT-23 package, which is ideal for space-constrained applications. Additionally, it offers a low power consumption profile, which is critical for portable and battery-powered devices.

Overall, the MAX6672AXK+ from Maxim Integrated represents a reliable and efficient solution for designers looking to implement high-precision temperature measurement in their systems. Its ease of use, combined with high performance, makes it an attractive choice for a wide range of temperature sensing applications.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess