EN
  • EN
  • DE
  • IT

CDBHM1100L-HF

Part No CDBHM1100L-HF
Manufacturer Comchip Technology
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 100V 1A MBS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 9 Weeks
Features Bridge Rectifier Single Phase Schottky 100 V Surface Mount MBS
Manufacturer Comchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-269AA, 4-BESOP
Case / Package MBS
Family Name CDBHM1100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 641-1429-1, 641-1429-2, CDBHM1100LHF, 641-1429-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866177-CDBHM1100L-HF
Ultra Librarian 3D Model Ultra Librarian CDBHM1100L-HF CAD Model

Description

The Comchip Technology CDBHM1100L-HF is a bridge rectifier single phase Schottky 100 V surface mount MBS. It is designed to operate in a wide temperature range of -55°C to 150°C (TJ) and comes in a TO-269AA, 4-BESOP package. CDBHM1100L-HF is from Comchip Technology.

  • Type: Bridge Rectifier Single Phase Schottky
  • Voltage: 100 V
  • Mounting Type: Surface Mount
  • Package: MBS
  • Operating Temperature: -55°C to 150°C (TJ)
  • Family: CDBHM1100
  • Category: Discrete Semiconductor Products
  • MSL: 1 (Unlimited)
  • Lead Time: 9 weeks
  • REACH: Unaffected
  • HTSUS: 8541.10.0080
  • Packaging: Reel - TR
  • Quantity per Package: 2500

You May Also Be Interested in

Vishay
BRIDGE RECT 3P 1.6KV 90A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1P 200V 35A GBPC-W
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.4KV 25A D-34
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $70.2418
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2936 $51.3800
420+ $0.2409 $101.1780
645+ $0.2334 $150.5430
890+ $0.2259 $201.0510
1,150+ $0.2183 $251.0450
1,535+ $0.1958 $300.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess