Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr Amphenol ICC (FCI)
Series D
Package Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 50
Number of Rows 3
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 5 (DD, D)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 5A per Contact
Features Grounding Indents
Voltage Rating 300V
Color Natural
Dielectric Material Thermoplastic
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 125°C
Base Product Number DD50
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.8000
Other Names 609-5767,DD50P064TXLF-ND
Standard Package 100
Win Source Part Number 965357-DD50P064TXLF
Ultra Librarian 3D Model Ultra Librarian DD50P064TXLF CAD Model

Description

The Amphenol 965357-DD50P064TXLF is a male D-sub connector with 50 positions and 3 rows.

  • Connector Type: D-sub
  • Gender: Male
  • Positions: 50
  • Rows: 3
  • Housing Color: Natural
  • Grounding Indents: Yes
  • Contact Finish: Flash gold-plated
  • Voltage Rating: 300V
  • Temperature Range: -55°C to 125°C
  • REACH: Affected
  • ECCN: EAR99
  • Supply and Demand: Balance
  • Popularity Rating: Medium

You May Also Be Interested in

TE Connectivity
Conn D-Subminiature SKT 9 POS 1.27mm Solder Cup ST Panel Mount 9 Terminal 1 Port
Need more? Email Us
ECAD model for 1532187-2
Amphenol
CONN BACKSHELL 9POS 180DEG SHLD / 9 Position Two Piece Backshell Connector Silver 180° Shielded
Lowest to €4.5494
ECAD model for 8655MH0901BLF
TE Connectivity
Conn Dsub Rcpt 31POS Solder Cup
Lowest to €86.1468
ECAD model for 1532205-2
TE Connectivity
CONN D-SUB HD RCPT 44P PNL MNT / 44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Lowest to €50.3224
ECAD model for 204516-2
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE
Lowest to €8.4167
ECAD model for 5205817-8
Conec
CONN D-SUB PLUG 15POS VERT SLDR
Need more? Email Us
ECAD model for 163A14449X
TE Connectivity
CONN BTB HD RCPT 20P VERT SOLDER
Lowest to €19.7319
ECAD model for 5175475-1
TE Connectivity
CONN D-TYPE RCPT 68POS R/A SLDR
Lowest to €16.0509
ECAD model for 5787083-7
TE Connectivity
Conn Rectangular PL 51 POS 0.64mm Solder ST Thru-Hole Package
Need more? Email Us
ECAD model for 1589461-3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ €2.1958 €46.1115
51+ €1.8017 €91.8852
79+ €1.7454 €137.8841
108+ €1.6891 €182.4191
140+ €1.6328 €228.5869
187+ €1.4639 €273.7413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 328 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention