EN
  • EN
  • DE

1658612-4

Part No 1658612-4
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB RCPT 9POS IDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 3 Weeks
Features 9 Position D-Sub Receptacle, Female Sockets Connector
Manufacturer TE Connectivity
Series AMPLIMITE HDF-20
Package Bulk
Operating Temperature Range -55°C ~ 105°C
Mounting Free Hanging (In-Line)
Family Name 1658612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number -1658612-4-SI, AFR09B, 16586124, -1658612-4-LSI
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905422-1658612-4
Ultra Librarian 3D Model Ultra Librarian 1658612-4 CAD Model

Description

The TE Connectivity AMPLIMITE HDF-20 1658612-4 is a 9 position D-Sub receptacle female sockets connector that operates over an operating temperature range of -55°C to 105°C.

  • Packaging: bulk
  • Mounting Style: free hanging (in-line)
  • Series: AMPLIMITE HDF-20 series
  • Family Name: 1658612
  • ECCN: EAR99
  • REACH: unaffected
  • MSL Level: 1 (unlimited)
  • HTSUS: 8536.69.4051
  • Package Contains: 40 units

You May Also Be Interested in

Kycon, Inc.
CONN D-SUB PLUG/RCPT 9/15POS R/A / 9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $22.5775
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $38.6165
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7940 $52.7340
26+ $3.9335 $102.2710
40+ $3.8106 $152.4240
55+ $3.6877 $202.8235
71+ $3.5648 $253.1008
94+ $3.1960 $300.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess