EN
  • EN
  • DE

K42X-E9P/E15S-A4N

Part No K42X-E9P/E15S-A4N
Manufacturer Kycon, Inc.
Catalog D - Sub Connectors
Description CONN D-SUB PLUG/RCPT 9/15POS R/A / 9, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr Kycon, Inc.
Series K42X
Package Tray
Connector Style D-Sub - Stacked
Connector Type Plug, Male Pins; Receptacle, Female Sockets
Number of Positions 9, 15
Number of Rows 2, 3
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E); 1 (DE, E) High Density
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1.2A
Backset Spacing 0.350" (8.89mm)
Features Board Lock, Grounding Indents, Mounting Brackets
Voltage Rating 30V
Color Black
Dielectric Material Polybutylene Terephthalate (PBT)
Contact Material Brass, Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number K42X-E9P
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2092-K42X-E9P/E15S-A4N
Standard Package 27
Win Source Part Number 1219351-K42X-E9P/E15S-A4N
Ultra Librarian 3D Model Ultra Librarian K42X-E9P/E15S-A4N CAD Model

Description

The K42X-E9P/E15S-A4N is a black D-sub connector with a board lock, grounding indents, and mounting brackets manufactured by Kycon, Inc.

  • Type: Plug with Male Pins and Receptacle with Female Sockets
  • Contact Type: Signal
  • Number of Rows: 2 or 3
  • Number of Positions: 9 or 15
  • Termination: Solder
  • Contact Finish: Gold with a Flash Thickness
  • Shell Material and Finish: Steel and Nickel-Plated
  • Dielectric Material: Polybutylene Terephthalate (PBT)
  • Shell Size and Connector Layout: 1 (DE, E) and 1 (DE, E) High Density
  • Category: Connectors and Interconnects
  • Connector Style: D-Sub - Stacked
  • Voltage Rating: 30V
  • Ingress Protection: Not Provided
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 27
  • Backset Spacing: 0.350" (8.89mm)
  • Alternative Parts: K42X-E9PE15S-A4N.
  • MSL Level: 1 (Unlimited)
  • Current Rating: 1.2A
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • Other Names: 2092-K42X-E9P/E15S-A4N
  • Base Product Number: K42X-E9P

You May Also Be Interested in

HARTING
DSUB-SCREW-LOCK-FE-UNC/M3-13MM
Need more? Email Us
Omron
CONN DSUB JACKSCREW
Need more? Email Us
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .312\
Need more? Email Us
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
TE Connectivity
D-SUB ACCS
Need more? Email Us
ITT Cannon, LLC
CONN JACKSCREW LP SLOTTED M5
Need more? Email Us
HARTING
CONN D-SUB RCPT 25POS PNL MNT WW
Need more? Email Us
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess