EN
  • EN
  • DE

1658608-4

Part No 1658608-4
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB PLUG 9POS IDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 3 Weeks
Features 9 Position D-Sub Plug, Male Pins Connector
Manufacturer TE Connectivity
Series AMPLIMITE HDF-20
Package Bulk
Operating Temperature Range -55°C ~ 105°C
Mounting Free Hanging (In-Line)
Family Name 1658608
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number AML09B, 16586084, 2266-1658608-4, -1658608-4-SI
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905419-1658608-4
Ultra Librarian 3D Model Ultra Librarian 1658608-4 CAD Model

Description

The 1658608-4 is a 9-position D-Sub plug male pins connector from TE Connectivity.

  • Package: bulk
  • Units per package: 40
  • Mounting: free-hanging (in-line)
  • Application: connectors
  • Operating Temperature Range: -55°C to 105°C
  • Popularity: high
  • Supply and Demand: balanced
  • REACH: affected
  • Applications: computers, telecommunications, and instrumentation

You May Also Be Interested in

3M
MINI D RIBBON 50 CONTACT
Need more? Email Us
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
3M
CONN RCPT 50POS PCB SOLDER
Need more? Email Us
TE Connectivity
CHAMP 050 B/B REC H W/LEG 60P / Position Connector
Need more? Email Us
3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
3M
CONN RCPT 26POS R/A SOLDER
Lowest to $30.0227
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
Molex, LLC
1.27 MM CONN EBBI 50-D 100CKT / Position Connector
Lowest to $11.4775

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1102 $63.3060
70+ $1.7315 $121.2050
105+ $1.6774 $176.1270
145+ $1.6232 $235.3640
185+ $1.5692 $290.3020
250+ $1.4068 $351.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess