Products specifications Report Issue?

Color Black
Contact Plating Tin
Current Rating 25 A
ELV Compliant
Flammability Rating UL94 V-0
Height 15.2 mm
Housing Color Black
Housing Material Plastic
Insulation Material Thermoplastic
Lead Free Yes
Length 96.7994 mm
Max Current Rating 25 A
Mount Through Hole
Number of Circuits 10
Number of Contacts 10
Number of Levels 1
Number of Positions 10
Number of Rows 1
Number of Wire Entries 10
Orientation Right Angle
Packaging Bulk
Pitch 9.53 mm
RoHS Compliant
Terminal Material Steel
Termination Solder
Voltage 600 V
Voltage Rating 300 V
Wire Gauge (Max) 22 AWG
Wire Gauge (Min) 12 AWG
Win Source Part Number 1017843-1437652-8
Categories Terminal Blocks
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1437652-8 CAD Model

Description

The TE Connectivity 1017843-1437652-8 is a black-colored terminal block that has 10 positions and 10 contacts.

  • Positions: 10
  • Contacts: 10
  • Voltage Rating: 300V
  • Current Rating: 25A
  • Material: plastic
  • Height: 15.2mm
  • Length: 96.7994mm
  • Wire Gauge (min): 12 AWG
  • Wire Gauge (max): 22 AWG
  • Lead-Free: yes
  • RoHS: compliant
  • ELV: compliant
  • Flammability Rating: UL94 V-0
  • Mounting: through hole
  • Supply and Demand: short

You May Also Be Interested in

Molex, LLC
5MM EUROBLOCK PC STR BLK 6POS
Need more? Email Us
ECAD model for 39543-0006
Amphenol Anytek
20 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for TQ2001000000G
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
ECAD model for 14010613102000
On Shore Technology Inc.
CONN BARRIER STRIP 5CIRC 0.374" / 5 Circuit 0.374" (9.50mm) Barrier Block Connector Screws with Captive Plate
Need more? Email Us
ECAD model for OSTYK51105030
Phoenix Contact
Terminal Block, Push-In, 4 Poles, 500V, 17.5A, 0.14 ... 1.5mm², Blue
Need more? Email Us
ECAD model for 3214631
On Shore Technology Inc.
TERM BLOCK HDR 2POS 90DEG 5MM / 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) 90°, Right Angle Solder
Need more? Email Us
ECAD model for OSTOQ027151
Amphenol Anytek
16 Position Wire to Board Terminal Block Vertical with Board 0.138" (3.50mm) Through Hole
Need more? Email Us
ECAD model for HX1620810000G
Dinkle Corporation
3 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for EK508V-03P
On Shore Technology Inc.
TERM BLOCK 22POS 5.08MM PCB
Need more? Email Us
ECAD model for OSTT2222151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention