Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr TE Connectivity AMP Connectors
Series TSB1000, Buchanan
Package Bulk
Terminal Block Type Eurostyle Terminal Strip
Number of Circuits 2
Number of Wire Entries 4
Pitch 0.472" (12.00mm)
Number of Rows 2
Current Rating (Amps) 40A
Voltage Rating 250V
Wire Gauge 10-22 AWG
Top Termination Screws
Bottom Termination Closed
Barrier Type Enclosed
Color Natural
Terminal Screw Material Steel
Terminal Screw Finish Zinc, Non-Hexavalent Chromate
Mounting Type Chassis, Panel
Temperature Range - Operating 100°C
Material - Insulation Polyamide (PA66), Nylon 6/6
Material Flammability Rating UL94 V-2
Base Product Number 1776302
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1316061-1776302-2
Ultra Librarian 3D Model Ultra Librarian 1776302-2 CAD Model

Description

The TSB1000, Buchanan terminal block is a Eurostyle terminal strip with a pitch of 0.472" (12.00mm) and a voltage rating of 250V.

  • Pitch: 0.472" (12.00mm)
  • Voltage Rating: 250V
  • Number of Rows: 2
  • Number of Wire Entries: 4
  • Wire Gauge: 10-22 AWG
  • Terminal Screw Material: Steel
  • Terminal Screw Finish: Zinc and Non-Hexavalent Chromate
  • Housing Material: Polyamide (PA66) Nylon 6/6
  • Material Flammability Rating: UL94 V-2
  • Mounting Type: Chassis and Panel Mounting
  • Operating Temperature: 100°C

You May Also Be Interested in

Phoenix Contact
2 Position Wire to Board Terminal Block Horizontal with Board 0.138" (3.50mm) Through Hole
Lowest to $0.6695
ECAD model for 1751248
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
ECAD model for 14010613102000
Phoenix Contact
3 Position Wire to Board Terminal Block Horizontal with Board 0.150" (3.81mm) Through Hole
Lowest to $11.9084
ECAD model for 1708039
Amphenol PCD
TERM BLOCK PLUG 4POS STR 5.08MM / 4 Position Terminal Block Plug, Female Sockets 0.200" (5.08mm) 180° Free Hanging (In-Line)
Need more? Email Us
ECAD model for ELFP04210
Phoenix Contact
Terminal Block, Push-In, 4 Poles, 500V, 17.5A, 0.14 ... 1.5mm², Blue
Need more? Email Us
ECAD model for 3214631
Littelfuse Inc.
PWR DISTRIB BLOCK 3POS 175A 600V / 3 Pole Power Distribution Block 175 A 600 V
Need more? Email Us
ECAD model for 0LD25803ZXDIN
Molex, LLC
5.00mm Pitch Beau Eurostyle Low Profile, Single Level Modular Terminal Block, 14 Circuits
Need more? Email Us
ECAD model for 398900314
Phoenix Contact
Pluggable Terminal Blocks 6 Pos 5.08mm pitch P lug 24-12 AWG Screw
Need more? Email Us
ECAD model for 1912003
On Shore Technology Inc.
TERM BLOCK HDR 2POS 90DEG 5MM / 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) 90°, Right Angle Solder
Need more? Email Us
ECAD model for OSTOQ027151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention