Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr TE Connectivity AMP Connectors
Series #6, Buchanan
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 17
Number of Wire Entries 17
Pitch 0.375" (9.53mm)
Number of Rows 1
Current Rating (Amps) 25A
Voltage Rating 300V
Wire Gauge 12-22 AWG
Top Termination Screws with Captive Plate
Bottom Termination PC Pin
Barrier Type 3 Wall (Tri)
Color Black
Terminal Screw Material Steel
Terminal Screw Finish Zinc, Clear Chromate
Mounting Type Through Hole
Temperature Range - Operating 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
Base Product Number 1546685
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 1546685-9-ND,6DBL-17-006,A135113
Standard Package 4,800
Win Source Part Number 1049289-1546685-9
Ultra Librarian 3D Model Ultra Librarian 1546685-9 CAD Model

Description

The 1049289-1546685-9 is a 17-circuit barrier block terminal block from TE Connectivity AMP Connectors.

  • Pitch: 0.375" (9.53mm)
  • Current Rating: 25A
  • Barrier Type: 3-wall (tri)
  • Top Termination: Screws with captive plate
  • Bottom Termination: PC pin
  • Mounting Type: Through-hole
  • Insulation Material: Thermoplastic
  • Color: Black
  • Voltage Rating: 300V
  • Temperature Range: 105°C
  • Packaging: Bulk packaging with a standard package of 4,800
  • Approvals: UL
  • Insulation Flammability Rating: UL94 V-0

You May Also Be Interested in

Altech corporation
PCB TERM 508MMPS 2P45 DEG 24AMP3
Need more? Email Us
ECAD model for MIP252-5,08-IQ
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for 10492.1
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
ECAD model for 14010613102000
Phoenix Contact
2 Position Wire to Board Terminal Block Horizontal with Board 0.138" (3.50mm) Through Hole
Lowest to $0.6695
ECAD model for 1751248
On Shore Technology Inc.
TERM BLOCK PLUG 4POS STR 5MM / 4 Position Terminal Block Plug, Female Sockets 0.197" (5.00mm) Free Hanging (In-Line)
Need more? Email Us
ECAD model for OSTTJ047150
TE Connectivity
40 Position Barrier Block Jumper Around Barrier, Spade
Need more? Email Us
ECAD model for J3140
Littelfuse Inc.
PWR DISTRIB BLOCK 3POS 175A 600V / 3 Pole Power Distribution Block 175 A 600 V
Need more? Email Us
ECAD model for 0LD25803ZXDIN
Eaton Bussmann
EUROMAG EM2802 SERIES 03 POLE / 3 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.100" (2.54mm) Through Hole
Need more? Email Us
ECAD model for EM280203
Phoenix Contact
Pluggable Terminal Blocks 6 Pos 5.08mm pitch P lug 24-12 AWG Screw
Need more? Email Us
ECAD model for 1912003

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention