EN
  • EN
  • DE

S1621-46R

Part No S1621-46R
Manufacturer Harwin Inc.
Catalog Shunts, Jumpers
Description JUMPER TIN SMD / 2 (1 x 2) Position Shunt Connector Non-Insulated 0.319" (8.10mm) Tin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr Harwin Inc.
Series EZ BoardWare
Package Tape & Reel
Product Status Active
Type Non-Insulated
Gender Non-Gendered
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.319" (8.10mm)
Height 0.071" (1.80mm)
Contact Finish Tin
Contact Finish Thickness 118.1µin (3.00µm)
Current Rating (Amps) 10A
Base Product Number S1621
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7409.29.0090
Win Source Part Number 892792-S1621-46R
Ultra Librarian 3D Model Ultra Librarian S1621-46R CAD Model

Description

The EZ BoardWare Shunt is a high-quality connector for use in electronic circuits. It is part of the EZ BoardWare series and is designed for non-insulated applications.

  • Pitch: 0.319" (8.10mm)
  • Package: Tape and Reel
  • Packaging Quantity: 5,000 pieces
  • Voltage Rating: -
  • Positions/Pins: 2
  • Configuration: 1 x 2
  • Material: Tin-Plated

You May Also Be Interested in

TE Connectivity
SHUNT ECONOMY 2POS .100 TIN / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Lowest to $0.3373
TE Connectivity
ECONOMY SHUNT ASSEMBLY | CONN SHUNT 2POS OPEN 2.54MM
Lowest to $3.2108
Molex, LLC
CONN SHUNT OPEN TOP .100 GOLD
Need more? Email Us
Sullins Connector Solutions
CONN SHUNT 2MM OPEN TOP 2PS GOLD / Conn Jumper 2 POS ST
Need more? Email Us
Sullins Connector Solutions
CONN JUMPER SHORTING 1.27MM GOLD / Conn Jumper F 2 POS 1.27mm ST
Lowest to $0.2196
Omron
CONNECTOR / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.5821
Samtec Inc.
Need more? Email Us
Samtec Inc.
.100 C.L. SHUNT STRIP / 16 (2 x 8) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $4.5146
Wurth Electronics Inc
JUMPER W/TEST PNT 1X2PINS 2.54MM
Lowest to $0.1746

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2905 $50.8375
420+ $0.2384 $100.1280
650+ $0.2309 $150.0850
895+ $0.2235 $200.0325
1,160+ $0.2160 $250.5600
1,550+ $0.1937 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess