EN
  • EN
  • DE

1393276-7

Part No 1393276-7
Manufacturer TE Connectivity
Catalog Relays
Description RELAY AUTO SPST-NO 70A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysAutomotive Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Series V23071
Packaging Bulk
Part Status Obsolete
Coil Type Non Latching
Coil Current 103 mA
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 70 A
Switching Voltage 24VDC - Nom
Must Operate Voltage 14.1 VDC
Must Release Voltage 2.4 VDC
Operate Time 4 ms
Release Time 3 ms
Mounting Type Through Hole
Termination Style PC Pin
Operating Temperature -40°C ~ 85°C
Contact Material Silver Nickel (AgNi)
Coil Power 2.5W
Coil Resistance 234 Ohms
Ultra Librarian 3D Model Ultra Librarian 1393276-7 CAD Model

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 6V
Lowest to $54.5454
TE Connectivity
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $5.5810
TE Connectivity
RELAY GEN PURPOSE DPST 30A 12V
Lowest to $5.5714
Vishay
SSR RELAY SPST-NO 140MA 0-400V
Lowest to $5.4545
Omron
CLIP PAIRINGS SOCKET-HOLD-DOWN
Lowest to $1.2300
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Lowest to $0.7681
Omron
RELAY GEN PURPOSE SPST 60A 24V
Lowest to $132.3530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $202.7972 $202.7972
2+ $181.8182 $363.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess