Products specifications Report Issue?

Filter Type Single Phase
Configuration Two Stage
Voltage - Rated AC 250V
Current 10 A
Frequency - Operating 50/60Hz
Applications General Purpose
Approval Agency CSA, UR, VDE
Temperature Range - Operating -10°C ~ 40°C
Mounting Type Chassis Mount
Termination Style IEC 320-C14, Quick Connect
Inductance 990µH
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1538921-10ER7M
Ultra Librarian 3D Model Ultra Librarian 10ER7M CAD Model

You May Also Be Interested in

Cosel USA, Inc.
LINE FILTER 500VAC 80A CHASSIS / Three Phase (Wye) EMC/EMI Line Filter 80 A 500VAC 50/60Hz Two Stage Terminal Block
Need more? Email Us
ECAD model for FTB-80-663-H
TE Connectivity
LINE FILTER 250VAC 10A CHASS MNT / Single Phase EMC/EMI Line Filter 10 A 250VAC 50/60Hz Three Stage Quick Connect
Lowest to $100.2518
ECAD model for 6609051-2
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 2A CHAS
Need more? Email Us
ECAD model for RSEL-2002W
Astrodyne Corporation
MEDIUM - HIGH PERF SNGL STAGE PW / Single Phase EMC/EMI Line Filter 20 A 250VAC 50/60Hz Single Stage Quick Connect
Need more? Email Us
ECAD model for RP120-20-4.7-QD
EPCOS (TDK)
Power line filters for single-phase systems Rated voltage 250 V~, 50/60 Hz Rated current 0,5 A to 6 A
Need more? Email Us
ECAD model for B84110-A-A10
TDK-Lambda Americas Inc.
LINE FILTER 250VAC 10A DIN RAIL
Need more? Email Us
ECAD model for MC1210DIN
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS
Need more? Email Us
ECAD model for RSEL-2003A
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 3A CHASS / Single Phase EMC/EMI Line Filter 3 A 250VAC Single Stage Wire Leads
Need more? Email Us
ECAD model for RSEL-2003W
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 1A CHASS
Need more? Email Us
ECAD model for RSEL-2001W

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention