Products specifications Report Issue?

Manufacturer TDK-Lambda
Category Filters Power Line Filter Modules
Packaging  Bulk
Part Status Active
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Applications General Purpose
Approval Agency CSA, EN, UL
Operating Temperature -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Wire Leads
Win Source Part Number WS1307477-RSEL-2002W
Ultra Librarian 3D Model Ultra Librarian RSEL-2002W CAD Model

Description

Single Phase EMC/EMI Line Filter 2 A 250V 250V Single Stage Wire Leads

You May Also Be Interested in

TE Connectivity
LINE FLTR 1200VDC 150A CHASS MNT
Need more? Email Us
ECAD model for FN2200B-150-40
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 16A DIN
Need more? Email Us
ECAD model for RSHN-2016LD
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 60A CHASS
Need more? Email Us
ECAD model for RSEN-2060
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 30A CHASS
Need more? Email Us
ECAD model for NBH-30-681
Schurter Inc.
LINE FILTER 480/520VAC 340A CHAS
Need more? Email Us
ECAD model for FMAC-0956-H412I
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 3A DIN
Need more? Email Us
ECAD model for RSHN-2003D
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 10A DIN
Need more? Email Us
ECAD model for RSMN-2010D
TE Connectivity
LINE FLTR 1200VDC 1KA CHASS MNT
Need more? Email Us
ECAD model for FN2200-1000-99
EPCOS (TDK)
LINE FILTER 1KA CHASSIS MOUNT
Need more? Email Us
ECAD model for B84143B1000S080

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention