Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 2, DUART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.7 V to 3.6 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 032348-TL16C752BPTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TL16C752B
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TL16C752BPTR CAD Model

Description

The TL16C752BPTR is a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from Texas Instruments, designed to meet the communication requirements of embedded systems. This high-performance component is ideal for applications requiring efficient serial data exchange and is widely used in industrial, automotive, and consumer electronics.

Key Features

  • Dual UART Channels: Each channel can operate independently, providing flexibility and enabling simultaneous data processing.
  • 64-Byte FIFO Buffers: Large FIFOs for both transmit and receive operations reduce the overhead on the system's CPU, improving overall efficiency and data throughput.
  • Programmable Baud Rate: The baud rate is fully programmable to ensure compatibility with a wide range of communication standards and to facilitate precise timing requirements.
  • Auto Flow Control: Hardware flow control with automatic Xon/Xoff software flow control ensures reliable data transfer and prevents data loss during high-speed communications.
  • Flexible Serial Interface: The device supports a variety of serial interface standards, including 5-, 6-, 7-, or 8-bit characters with even, odd, or no-parity bit generation and detection.
  • Low Power Consumption: Designed with power efficiency in mind, the TL16C752BPTR is suitable for battery-powered and power-sensitive applications.
  • Industrial Temperature Range: The device operates reliably across a wide temperature range, making it suitable for harsh environments.

Applications

The TL16C752BPTR's versatility makes it suitable for a diverse array of applications, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment
  • Automotive diagnostics and infotainment systems
  • Peripheral connections for microcontrollers

Package and Quality

The TL16C752BPTR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, ensuring compactness and ease of integration into various designs. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception, offering exceptional performance and durability for the most demanding applications.

For detailed technical specifications and application notes, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
1.8-V to 5-V DUAL UART WITH 16-BYTE FIFOS
Lowest to $12.7616
ECAD model for TL16C2550PFBRG4
NXP / Nexperia
Dual asynchronous receiver/transmitter
Need more? Email Us
ECAD model for SCC68681E1N40
Texas Instruments
IC RCVR/TX UNIVER W/FIFO 44-PLCC
Need more? Email Us
ECAD model for PC16550DVX/NOPB
Exar Corporation
2.97V TO 5.5V QUAD UART WITH 64-BYTE FIFO
Lowest to $135.8823
ECAD model for ST16C654IJ68
Texas Instruments
IC UART WITH FIFO 40-DIP
Need more? Email Us
ECAD model for PC16550DN/NOPB
Texas Instruments
Need more? Email Us
ECAD model for PC165500V
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $19.7928
ECAD model for ST16C2550IJ44TR-F
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $10.0923
ECAD model for TL16C550DIZQSR
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
ECAD model for XR16V2552IJ-F

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention