EN
  • EN
  • DE

RSEL-2003W

Part No RSEL-2003W
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VDC/VAC 3A CHASS / Single Phase EMC/EMI Line Filter 3 A 250VAC Single Stage Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Power Line Filter Modules
Mfr TDK-Lambda Americas Inc.
Series RSEL
Package Bulk
Product Status Active
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 3 A
Applications General Purpose
Approval Agency CSA, EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Wire Leads
Base Product Number RSEL-2003
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.90.4100
California Prop 65 Warning Information
Win Source Part Number 892410-RSEL-2003W
Ultra Librarian 3D Model Ultra Librarian RSEL-2003W CAD Model

Description

The RSEL-2003W is a power line filter module from TDK-Lambda Americas Inc.

  • Series: RSEL series
  • Category: Filters - power line filter modules
  • Termination: Wire leads
  • Application: General-purpose
  • Package: Bulk
  • Configuration: Single-stage
  • Phase: Single-phase
  • Current Rating: 3A
  • Voltage Rating: DC and AC voltages of 250V
  • Mounting: Chassis mounting
  • Operating Temperature Range: -25°C to 85°C
  • Compliance: CSA, EN, and UL standards
  • Regulation: Meets California Prop 65 regulations
  • Status: Active

You May Also Be Interested in

Cosel USA, Inc.
LINE FILTER 250VAC/VDC 20A CHASS
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Lowest to $53.6250
TE Connectivity
LINE FILTER 180A CHASSIS MOUNT
Need more? Email Us
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 6A CHASS
Need more? Email Us
Schurter Inc.
LINE FILTER 125V/250VAC 2A CHASS
Need more? Email Us
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 4A CHASS
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 6A CHASS MNT
Need more? Email Us
Schurter Inc.
LINE FILTER 125V/250VAC 6A CHASS
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 6A CHASS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess