Products specifications Report Issue?

Product Status Not For New Designs
Filter Type Single Phase
Configuration Single Stage
Voltage - Rated AC 250V
Current 10 A
Frequency - Operating 50/60Hz
Applications General Purpose
Approval Agency CSA, UR, VDE
Temperature Range - Operating -10°C ~ 40°C
Mounting Type Chassis Mount
Termination Style Wire Leads
Inductance 495µH
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1538932-10EK3
Ultra Librarian 3D Model Ultra Librarian 10EK3 CAD Model

You May Also Be Interested in

Cosel USA, Inc.
LINE FILTER 500VAC 20A CHASSIS / Three Phase (Wye) EMC/EMI Line Filter 20 A 500VAC 50/60Hz Two Stage Terminal Block
Need more? Email Us
ECAD model for JAC-20-103
EPCOS (TDK)
Power line filters for single-phase systems Rated voltage 250 V~, 50/60 Hz Rated current 0,5 A to 6 A
Need more? Email Us
ECAD model for B84110-A-A10
TE Connectivity
LINE FILTER 250VAC 3A CHASS MNT
Need more? Email Us
ECAD model for 6609032-6
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 6A CHAS
Need more? Email Us
ECAD model for RSEL-2006W
Astrodyne Corporation
MEDIUM - HIGH PERF SNGL STAGE PW / Single Phase EMC/EMI Line Filter 20 A 250VAC 50/60Hz Single Stage Quick Connect
Need more? Email Us
ECAD model for RP120-20-4.7-QD
TE Connectivity
LINE FILTER 20A CHASSIS MOUNT / Three Phase (Wye) EMC/EMI Line Filter 20 A AC 50/60Hz Two Stage Threaded Post (1/4-20)
Need more? Email Us
ECAD model for 6609072-1
TDK-Lambda Americas Inc.
LINE FILTER 500VDC/VAC 30A CHASS / Three Phase (Delta) EMC/EMI Line Filter 30 A 500VAC Single Stage Terminal Block
Lowest to $86.0074
ECAD model for RTEN-5030
Schaffner EMC Inc.
LINE FILTER 250VAC 10A CHASS MNT / Single Phase EMC/EMI Line Filter 10 A 250VAC DC ~ 400Hz Single Stage Quick Connect
Need more? Email Us
ECAD model for FN9246-10-06
TDK-Lambda Americas Inc.
LINE FILTER 250VDC/VAC 1A CHASS
Need more? Email Us
ECAD model for RSEL-2001W

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention