EN
  • EN
  • DE

PSD303B-70M

Part No PSD303B-70M
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 44QFP  /  Microcontroller, MCU Interface 44-PQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Applications Microcontroller, MCU
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Mounting SMD (SMT)
Base Product Number PSD303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 96
Win Source Part Number 1086110-PSD303B-70M
Ultra Librarian 3D Model Ultra Librarian PSD303B-70M CAD Model

Description

The PSD303B-70M is a sophisticated integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the Programmable System Devices (PSD) family, which is engineered to provide a flexible, high-performance solution for microcontroller-based applications.

Key Features

  • Memory: The PSD303B-70M comes equipped with 70ns access time, offering a swift response for embedded applications. It integrates Flash memory and SRAM, providing ample space for both program storage and data manipulation.
  • Programmability: This device boasts programmable logic that allows designers to configure the chip to meet specific system requirements. This feature simplifies the design process and reduces time-to-market.
  • System-Level Integration: With the PSD303B-70M, it is possible to integrate several functions such as memory, logic, and I/O control into a single chip, thereby enhancing system performance and reducing the overall footprint.
  • Security: The device includes security features to protect the intellectual property of the firmware, ensuring that the system is safeguarded against unauthorized access and copying.

Applications

The versatile nature of the PSD303B-70M makes it ideal for a wide range of applications, including:

  • Embedded control systems
  • Automotive electronics
  • Industrial control units
  • Communication devices
  • Consumer electronics

Product Specifications

Parameter Value Memory Type Flash, SRAM Access Time 70ns Supply Voltage Typically 5V Operating Temperature -40°C to +85°C

Overall, the PSD303B-70M from STMicroelectronics is a powerful and versatile chip that offers designers a high degree of flexibility and performance for their microcontroller-based systems. Its integration capabilities and programmable features make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Texas Instruments
Specialized RoHS
Lowest to $1.3098
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Altera
Specialized RoHS
Lowest to $10.1866
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess