Products specifications Report Issue?

Package Tray
Product Status Obsolete
Transformer Type ADSL
Inductance 5mH
Mounting Type Surface Mount
Size / Dimension 0.530" L x 0.516" W (13.46mm x 13.11mm)
Height - Seated (Max) 0.485" (12.32mm)
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian B2032NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFRMR 3.3V 13.5W 77.4UH POE EP13 / 77.4μH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.182:0.682 Surface Mount
Lowest to $4.2026
ECAD model for PA1269NLT
Pulse
XFRMR 1CT:1CT/1CT:1.5CT SMD / 1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:1.5CT Surface Mount
Need more? Email Us
ECAD model for T1077NLT
Pulse
10BT FILTER MODULE WITH CMC / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Lowest to $3.5455
ECAD model for PE-68026NLT
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
ECAD model for HM42-30001LFTR
Pulse
XFRMR OCTAL 1:2.42 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.42 Surface Mount
Need more? Email Us
ECAD model for TX1474NL
Bothhand USA, LP.
10/100 BASE-TX LAN MAGNETICS FOR AUTO MDI/MDIX APPLICATION
Need more? Email Us
ECAD model for 20PT1024X-LF
Pulse
TRANSFORMER TELECOM DUAL T1/E1 / 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1.15CT Surface Mount
Lowest to $9.7441
ECAD model for PE-65870NL
Pulse
XFRMR 4PORT 1:2.42 0.6MH SMD / 600μH T1/E1 (Quad) Pulse Transformer 1:2.42 Transmitter, 1:2.42 Receiver Surface Mount
Lowest to $51.1842
ECAD model for T9021NLT
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ECAD model for TG110-E050N5RL

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention