EN
  • EN
  • DE
  • IT

1061015-1

Part No 1061015-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description CONN MCX RCPT STR 50 OHM PCB  /  MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr TE Connectivity AMP Connectors
Package Bulk
Connector Style MCX
Connector Type Receptacle, Male Pin
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole
Fastening Type Snap-On
Frequency - Max 4 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 335 V
Mating Cycles 500
Insertion Loss 0.1dB
Base Product Number 1061
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4010
Other Names 2266-1061015-1,10610151,-5863-0000-10-SI,A98541,-5863-0000-10-SI-ND,5863 0000 10,-1061015-1-SI
Standard Package 1
Win Source Part Number 1034311-1061015-1
Ultra Librarian 3D Model Ultra Librarian 1061015-1 CAD Model

Description

The 1061015-1 is a coaxial connector manufactured by TE Connectivity. These connectors are designed for radio frequency (RF) applications, providing a secure and reliable connection for transmitting high-frequency signals. They are commonly used in communication systems, test equipment, and various other RF applications.

Applications:

  • Antenna Connections
  • RF Test Equipment
  • Communication Systems
  • Wireless Networking
  • Cable Assemblies

Features:

  • SMA Connector Type (Likely - Confirm with Datasheet)
  • 50 Ohm Impedance
  • Threaded Coupling
  • Durable Construction
  • Low Signal Loss

Benefits:

  • Reliable RF Signal Transmission
  • Secure Connection
  • Low Signal Attenuation
  • Wide Frequency Range
  • Easy Installation

Additional Details:

The 1061015-1 is designed to maintain signal integrity in demanding RF environments. The connector's impedance is typically 50 ohms to match the impedance of most coaxial cables and RF components, minimizing signal reflections and losses. The threaded coupling mechanism ensures a secure and stable connection, even under vibration or mechanical stress. Materials are carefully selected to minimize signal loss and ensure long-term reliability. It's crucial to consult the datasheet for the precise specifications of this particular connector, including the exact frequency range and mechanical dimensions.

Technical Specifications (General):

  • Connector Type: SMA (Likely - Confirm with Datasheet)
  • Impedance: 50 Ohms
  • Frequency Range: Depends on the specific connector (Consult Datasheet)
  • VSWR: Typically low (Consult Datasheet)
  • Coupling Mechanism: Threaded
  • Body Material: Typically Brass with Gold Plating
  • Contact Material: Typically Beryllium Copper with Gold Plating
  • Operating Temperature: Typically -65°C to +165°C

You May Also Be Interested in

Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5327 $58.5981
7+ $16.0268 $112.1876
10+ $15.5260 $155.2600
14+ $15.0252 $210.3528
18+ $14.5243 $261.4374
24+ $13.0218 $312.5232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess