EN
  • EN
  • DE

1-881545-1

Part No 1-881545-1
Manufacturer TE Connectivity
Catalog Shunts, Jumpers
Description AMP SHUNT ASS'Y / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr TE Connectivity AMP Connectors
Series AMPMODU
Package Bulk
Product Status Active
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.228" (5.80mm)
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Thermoplastic, Glass Filled
Voltage Rating -
Current Rating (Amps) 3A
Base Product Number 881545
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1363461-1-881545-1
Ultra Librarian 3D Model Ultra Librarian 1-881545-1 CAD Model

Description

The TE Connectivity AMP Connectors AMPMODU Shunt Jumper is a versatile and reliable component for various electronic applications.

  • Current Rating: 3A
  • Contact Finish: Gold
  • Color: Black
  • Flammability Rating: UL94 V-0
  • Gender: Female Socket
  • Pitch: 0.100" (2.54mm)
  • Housing Material: Thermoplastic, Glass-Filled
  • Package Type: Bulk

You May Also Be Interested in

Samtec Inc.
Need more? Email Us
Molex, LLC
CONN SHUNT OPEN TOP .100 GOLD
Need more? Email Us
Samtec Inc.
CONN SHUNT
Lowest to $0.1499
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
Harwin Inc.
1MM UNINSULATED SHORTING PLUG
Lowest to $0.5169
Wurth Electronics Inc
JUMPER W/TEST PNT 1X2PINS 2.54MM
Lowest to $0.1746
Samtec Inc.
SHUNT JUMPER
Lowest to $0.2782
Samtec Inc.
SHUNT & JUMPERS / 2 (1 x 2) Position Shunt Connector Blue Open Top Tin
Need more? Email Us
TE Connectivity
SHUNT LP W/HANDLE 2 POS 30AU / 2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100" (2.54mm) Gold
Lowest to $0.3064

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess