EN
  • EN
  • DE

S1731-46R

Part No S1731-46R
Manufacturer Harwin Inc.
Catalog Shunts, Jumpers
Description JUMPER TIN SMD / 2 (1 x 2) Position Shunt Connector Non-Insulated 0.119" (3.02mm) Tin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Shunts, Jumpers
Mfr Harwin Inc.
Series EZ BoardWare
Package Tape & Reel
Product Status Active
Type Non-Insulated
Gender Non-Gendered
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.119" (3.02mm)
Height 0.100" (2.54mm)
Contact Finish Tin
Contact Finish Thickness 118.1µin (3.00µm)
Current Rating (Amps) 10A
Base Product Number S1731
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 892795-S1731-46R
Ultra Librarian 3D Model Ultra Librarian S1731-46R CAD Model

Description

The 892795-S1731-46R is a non-insulated shunt or jumper manufactured by Harwin Inc. It is part of the EZ BoardWare series and features a pitch of 0.119 inches (3.02mm).

  • Pitch: 0.119 inches (3.02mm)
  • Contact Finish: Tin
  • Finish Thickness: 118.1µin (3.00µm)
  • Package: Tape and Reel
  • Packaging Quantity: 2,500 pieces per standard package
  • Gender: Genderless
  • ECCN: EAR99
  • MSL Level: 1
  • Current Rating: 10A
  • HTSUS Code: 8536.90.4000
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
CONN SHUNT DUAL BEAM 15AU PCB
Lowest to $0.2557
Samtec Inc.
Need more? Email Us
Wurth Electronics Inc
JUMPER W/TEST PNT 1X2PINS 2.54MM
Lowest to $0.1746
Sullins Connector Solutions
CONN JUMPER SHORTING 1.27MM GOLD / Conn Jumper F 2 POS 1.27mm ST
Lowest to $0.2196
TE Connectivity
SHUNT LP W/HANDLE 2 POS 30AU / 2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100" (2.54mm) Gold
Lowest to $0.3064
Harwin Inc.
1MM UNINSULATED SHORTING PLUG
Lowest to $0.5169
Wurth Electronics Inc
WR-PHD_2.54MM_JUMPER_BLACK W/ TE / 4 (2 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Sullins Connector Solutions
CONN SHUNT 2MM OPEN TOP 2PS GOLD / Conn Jumper 2 POS ST
Need more? Email Us
Samtec Inc.
CONN SHUNT 2POS / 2 (1 x 2) Position Shunt Connector Blue Open Top 0.100" (2.54mm) Gold
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1668 $50.0400
735+ $0.1368 $100.5480
1,135+ $0.1326 $150.5010
1,560+ $0.1283 $200.1480
2,020+ $0.1240 $250.4800
2,700+ $0.1112 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess