EN
  • EN
  • DE

SNT-100-BK-T-H

Part No SNT-100-BK-T-H
Manufacturer Samtec Inc.
Catalog Shunts, Jumpers
Description CONN SHUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Packaging Bulk
Type Open Top, Grip
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.240" (6.10mm)
Contact Finish Tin
Color Black
Material Flammability Rating UL94 V-0
Dielectric Material Polybutylene Terephthalate (PBT)
Current Rating (Amps) 4.3A per Contact
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759435-SNT-100-BK-T-H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNT-100-BK-T-H CAD Model

Description

The SNT-100-BK-T-H is a 1.00mm pitch socket strip from Samtec. It is designed for board-to-board connections, providing a reliable and compact interconnect solution. The socket strip features a black insulator and tin plating on the contacts for good conductivity and durability. It's designed for automated placement and high-density applications.

Applications:

  • Board-to-board connections
  • High-density interconnects
  • Automated assembly processes
  • Medical devices
  • Industrial equipment

Features:

  • 1.00mm pitch
  • Number of positions: 100
  • Single row
  • Surface mount termination
  • Black insulator
  • Tin plating over Nickel

Benefits:

  • High density: 1.00mm pitch allows for compact board-to-board connections.
  • Reliable connection: Provides a secure and durable interconnect solution.
  • Automated assembly: Designed for easy placement using automated equipment.
  • Cost-effective: Provides a balance of performance and affordability.
  • Versatile: Suitable for a wide range of applications.

Additional Details:

The SNT-100-BK-T-H socket strip is designed for use with Samtec's terminal strips to create a complete board-to-board interconnect system. The tin plating provides good solderability and resistance to corrosion. The black insulator provides visual contrast and can aid in identification. It's crucial to consult the manufacturer's specifications for mating compatibility and proper soldering techniques. The operating temperature range is -55°C to +125°C. Samtec offers a wide range of interconnect solutions to meet various application requirements. The parts are RoHS Compliant.

You May Also Be Interested in

Samtec Inc.
Lowest to $0.3551
NorComp Inc.
SHUNT 2MM LOW PROFILE .075" GOLD
Need more? Email Us
TE Connectivity
AMP SHUNT ASS'Y / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Tin
Lowest to $0.2572
Harwin Inc.
Lowest to $0.4518
TE Connectivity
CONN SHUNT 2POS 3AMP .100 5GOLD / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Need more? Email Us
Samtec Inc.
Need more? Email Us
Molex, LLC
CONN SHUNT OPEN TOP .100 GOLD
Need more? Email Us
Sullins Connector Solutions
CONN SHUNT 2MM OPEN TOP 2PS GOLD / Conn Jumper 2 POS ST
Need more? Email Us
Samtec Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2457 $50.3685
500+ $0.2016 $100.8000
770+ $0.1953 $150.3810
1,060+ $0.1890 $200.3400
1,370+ $0.1827 $250.2990
1,835+ $0.1638 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,140 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess