EN
  • EN
  • DE

RJ2S-C-D24

Part No RJ2S-C-D24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE DPDT 8A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr IDEC
Series RJ
Packaging Bulk
Part Status Active
Mounting Type Socketable
Coil Voltage 24VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 8 A
Switching Voltage 250VAC - Nom
Coil Current 22.1 mA
Coil Type Non Latching
Termination Style Plug In
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 10 ms
Operating Temperature -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Approval Agency CE, CSA, cURus, VDE
Relay Type General Purpose
Coil Resistance 1.08 kOhms
Base Product Number RJ2S-C
Ultra Librarian 3D Model Ultra Librarian RJ2S-C-D24 CAD Model

You May Also Be Interested in

TE Connectivity
V23086C1002A403 / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 16A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 6A 18V / General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE DPDT 10A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Lowest to $15.1270
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $19.9090
Omron
RELAY GEN PURPOSE SPST 5A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $148.9338
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
TE Connectivity
Power/Signal Relay, 1 Form A, SP
Lowest to $0.5850
Omron
RELAY GEN PURPOSE SPST 5A 18V / General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess