EN
  • EN
  • DE

S9S12G128J0MLL

Part No S9S12G128J0MLL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-BIT MCU, S12 CORE, 128KB FLAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12
Package Tray
Product Status Active
Core Processor S12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 86
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Standard Package 450 pcs
REACH Status REACH Unaffected
Win Source Part Number 1020674-S9S12G128J0MLL
Ultra Librarian 3D Model Ultra Librarian S9S12G128J0MLL CAD Model

Description

The NXP S9S12G128J0MLL is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This device is part of the S12G Microcontroller family, which is well-known for its robust design, exceptional quality, and impressive feature set tailored for mid-range applications requiring sophisticated timers, multiple communication interfaces, and high EMC performance.

Key Features

  • Advanced Core: The S9S12G128J0MLL is equipped with the HCS12 core, which operates at a frequency of up to 50 MHz. This 16-bit core is capable of executing most instructions in just one or two clock cycles, providing an efficient processing capability for complex tasks.
  • Memory: It boasts 128 KB of flash memory, which allows for ample storage for application code and data, and 8 KB of RAM for efficient data processing and operation.
  • Rich Peripherals: A variety of peripherals are integrated into the microcontroller, including multiple serial communication interfaces such as SCI, SPI, and I2C, which enable easy data exchange with other devices and systems.
  • Enhanced Timer Functions: The device includes a rich set of timers, featuring an 8-channel, 16-bit timer module (TIM), two 8-channel, 16-bit enhanced capture timer modules (ECT), and a 2-channel, 16-bit periodic interrupt timer.
  • Robust I/O: With up to 70 general-purpose input/output (GPIO) pins, the S9S12G128J0MLL provides flexible interfacing options with external circuits and devices.
  • Analog-to-Digital Converter: The integrated 16-channel, 10-bit ADC allows the microcontroller to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Reliability: The microcontroller is designed to perform in harsh environments and comes with features such as low-voltage detection and a computer operating properly (COP) watchdog, ensuring reliable operation.
  • Package: The S9S12G128J0MLL is available in a 64-LQFP package, which is ideal for space-constrained applications.

Applications

The S9S12G128J0MLL microcontroller is suitable for a variety of applications, including but not limited to automotive control systems, industrial control systems, home appliances, and consumer electronics. Its robust feature set and high reliability make it an excellent choice for developers looking to create sophisticated systems requiring a microcontroller with a strong balance of performance, memory, and peripherals.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5645 $66.9515
15+ $7.8478 $117.7170
23+ $7.6026 $174.8598
32+ $7.3574 $235.4368
41+ $7.1120 $291.5920
55+ $6.3763 $350.6965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess