Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr TDK-Lambda Americas Inc
Series KM (40W)
Package Bulk
Product Status Not For New Designs
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 100 ~ 375 VDC
Voltage - Output 1 5V
Current - Output (Max) 8A
Power (Watts) 40 W
Applications Medical
Features Universal Input
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Efficiency 79%
Mounting Type Through Hole
Package / Case 7-DIP Module, 5 Leads
Dimension 3.50" L x 2.50" W x 1.06" H (89.0mm x 63.5mm x 27.0mm)
Approval Agency CE, EN, IEC, UL
Standard Number 60601-1; 60950-1; 62368-1
Line Regulation 0.5%
Load Regulation 1%
Weight 0.618 lb (280.32 g)
Base Product Number KMS40
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
Other Names KMS405,285-1767
Standard Package 1
Win Source Part Number 1024659-KMS40-5
Ultra Librarian 3D Model Ultra Librarian KMS40-5 CAD Model

Description

The KMS40-5 is an enclosed AC/DC converter from TDK-Lambda Americas Inc. It is a single output converter with a 5V output at 8A. The input voltage range is 90-264VAC or 100-375VDC. The KMS40-5 has an efficiency of up to 90% and an operating temperature range of -40 to +70°C. It measures 2.17 x 1.65 x 0.83 inches and weighs 2.1 ounces.

The KMS40-5 is a versatile and reliable power supply that is suitable for a wide range of applications. It is commonly used in industrial, medical, and telecommunications equipment. It is also a popular choice for portable and battery-powered devices.

Here are some of the key features of the KMS40-5:

Wide input voltage range: 90-264VAC or 100-375VDC High efficiency: up to 90% Wide operating temperature range: -40 to +70°C Small size: 2.17 x 1.65 x 0.83 inches Lightweight: 2.1 ounces Enclosed design for protection from dust and moisture UL/CSA/TUV/CE safety approvals The KMS40-5 is a well-designed and reliable power supply that is backed by a three-year warranty. It is a good choice for a wide range of applications, including:

Industrial automation Medical devices Telecommunications equipment Portable and battery-powered devices Test and measurement equipment Consumer electronics If you are looking for a versatile and reliable power supply, the KMS40-5 is a good option to consider. It is backed by a reputable manufacturer and has a three-year warranty.

You May Also Be Interested in

STMicroelectronics
AC/DC CONVERTER 12V 3W / Enclosed AC DC Converters 1 Output 12V 250mA 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for SPAC265BC12P0.30
Artesyn Embedded Technologies
AC/DC CONVERTER 12V 1100W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for DS1100SLPE-3
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 75W / Enclosed AC DC Converters 1 Output 24V 88 ~ 264 VAC Input
Need more? Email Us
ECAD model for LS75-24
Cosel USA, Inc.
AC/DC CONVERTER 5V 25W
Lowest to $41.1895
ECAD model for TUHS25F05
Vicor Corporation
AC/DC CONVERTER 175V 48V 400W
Need more? Email Us
ECAD model for PFM4414BB6M48D0TA4
Cosel USA, Inc.
AC/DC CONVERTER 370V / Enclosed AC DC Converters 1 Output 370V 170 ~ 264 VAC Input
Need more? Email Us
ECAD model for STA5000T-R
Cosel USA, Inc.
AC/DC CONVERTER 12V 10W
Need more? Email Us
ECAD model for TUHS10F12
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 200W / Enclosed AC DC Converters 1 Output 5V 88 ~ 264 VAC Input
Need more? Email Us
ECAD model for LS200-5
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 630W / Enclosed AC DC Converters 1 Output 36V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for HRP-600-36

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention