Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 11AA02
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 853785-11AA02UID-I/SN
Ultra Librarian 3D Model Ultra Librarian 11AA02UID-I/SN CAD Model

Description

The 11AA02UID-I/SN is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Microchip Technology. This product is designed for applications that require data storage that can be easily modified. With its robust feature set and compact form factor, the 11AA02UID-I/SN is an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device offers 2 Kbits of memory, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface Type: It utilizes a user-friendly I2C (Inter-Integrated Circuit) interface, facilitating easy integration with a host of microcontroller units (MCUs).
  • Operating Voltage: The EEPROM operates within a voltage range of 1.8V to 5.5V, making it versatile for various power environments.
  • Packaging: The device comes in an 8-pin SN (SOIC) package, which is widely used and suitable for surface-mount technology (SMT).
  • Unique Serial Number: Each 11AA02UID-I/SN device includes a pre-programmed, globally unique serial number, which can be invaluable for inventory control and product tracking.
  • Temperature Range: It is designed to operate reliably over an industrial temperature range, ensuring performance under extreme conditions.
  • Write Protection: Features include write control options, such as software write protection for the entire memory array or specific blocks, enhancing data security.

Applications

The versatility of the 11AA02UID-I/SN makes it suitable for a variety of applications. It can be used for device authentication, as a storage component for small data sets in portable devices, or for configuration settings in complex systems. Its robust design ensures reliable operation in embedded systems, smart cards, and IoT (Internet of Things) devices.

Summary

Microchip Technology's 11AA02UID-I/SN EEPROM offers a blend of durability, reliability, and convenience, making it a top choice for designers looking for a memory solution that can withstand the rigors of high-demand applications while providing ease of use through its I2C interface.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S200BC
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / Memory IC 8Kbit SPI 10 MHz 40 ns 8-SOIC
Lowest to $0.7317
ECAD model for NV25080DWHFT3G
Ramtron
Need more? Email Us
ECAD model for FM25L256-SC
Microchip Technology
IC EEPROM 64KBIT I2C 8TDFN / EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ECAD model for 24LC64FT-E/MNY
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $59.0910
ECAD model for MT48LC16M16A2P-7E AIT:G TR
Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0126 $60.7560
135+ $0.8309 $112.1715
210+ $0.8049 $169.0290
290+ $0.7790 $225.9100
375+ $0.7530 $282.3750
500+ $0.6751 $337.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention