Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 4.5V ~ 5.3V
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335934-SN761645DBTR
Ultra Librarian 3D Model Ultra Librarian SN761645DBTR CAD Model

Description

Product Overview: SN761645DBTR from Texas Instruments

The SN761645DBTR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is part of TI's extensive range of power management devices, tailored for sophisticated electronics systems.

Key Features

  • High Efficiency: The SN761645DBTR is designed to provide high-efficiency power conversion, which is essential for minimizing energy loss and heat generation in electronic devices.
  • Compact Design: Available in a small TSSOP (Thin Shrink Small Outline Package) form factor, it is ideal for space-constrained applications.
  • Integrated Functions: This IC integrates multiple functions that can reduce the need for additional components, simplifying design and conserving board space.
  • Reliability: As with all Texas Instruments products, this device is engineered for reliability and longevity, ensuring stable performance over its lifespan.

Applications

The SN761645DBTR is suitable for a wide range of applications. Its efficient power conversion capabilities make it an excellent choice for:

  • Power supplies for televisions and monitors.
  • DC-DC converters in personal computers and servers.
  • Industrial power systems.
  • Networking and telecommunications equipment.

Technical Specifications

Some of the key technical specifications of the SN761645DBTR include:

  • Input Voltage Range: Designed to operate over a broad input voltage range to accommodate various power sources.
  • Output Voltage: Provides a stable and regulated output voltage, critical for maintaining the performance of the connected load.
  • Switching Frequency: Features a high switching frequency, which allows for smaller external components and faster response times.
  • Package: Supplied in a TSSOP package, it offers a compact footprint for space-sensitive applications.

Ordering and Packaging

The SN761645DBTR is available in tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For ordering, ensure to reference the exact part number to get the correct device specification.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $2.3557
ECAD model for BA7622
Semtech Corporation
IC CABLE EQUALIZER 16SOIC / Adaptive Cable Equalizer Serial Interface 16-Pin SOIC N
Lowest to $57.8118
ECAD model for GS1524ACKDE3
Semtech Corporation
SOIC-16L / Multi Rate SDI Adaptive Cable Equalizer 300mW Serial Interface 16-Pin SOIC N
Need more? Email Us
ECAD model for GS1524-CKDE3
ON Semiconductor
IC MOD/DEMOD FM VIDEO 24SSOP / Mod/Dmod Automotive 24-Pin SSOP T/R
Lowest to $1.4435
ECAD model for LA72912V-TLM-H
Semtech Corporation
IC EQUALIZER HD ADAPT CBL 16QFN / Adaptive Cable Equalizer -40°C to 85°C Automotive 16-Pin QFN EP
Lowest to $17.1525
ECAD model for GS1674-INE3
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
ECAD model for AD8124ACPZ
Skyworks Solutions Inc.
IC VIDEO TUNER 48QFN / Video Receiver IC Serial 48-QFN (7x7) Package
Need more? Email Us
ECAD model for SI2113-A10-GMR
Sigma Designs Inc.
IC IMAGE PROCESSOR 10BIT DUAL
Lowest to $150.4478
ECAD model for GF9351A-CBE2
Semtech Corporation
IC SDI RECLOCKER 64QFN
Lowest to $61.8017
ECAD model for GS1575BCNE3

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1020 $63.0600
65+ $1.7248 $112.1120
105+ $1.6709 $175.4445
140+ $1.6169 $226.3660
180+ $1.5631 $281.3580
240+ $1.4013 $336.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,680 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention