Products specifications Report Issue?

Approvals CE
Current - Output 1 72 A
Depth 127 mm
Efficiency 83 %
Features I2C
Height 40.894 mm
Isolation Voltage 3 kV
Length 290.068 mm
Max Operating Temperature 70 °C
Max Output Current 72 A
Max Output Power 864 W
Max Power Dissipation 1 kW
Min Operating Temperature 0 °C
Mount Panel, Rack
Number of Outputs 1
Number of Pins 24
Output Current 72 A
Output Power 864 W
Output Voltage 24 V
Radiation Hardening No
RoHS Compliant
Schedule B 8504409540
Voltage - Output 1 12 V
Weight 1.999889 kg
Width 127 mm
Win Source Part Number 1191091-FPS100012
Categories Off-Board Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FPS100012 CAD Model

Description

The TDK-Lambda Americas Inc.

  • Supply and Demand: limited
  • Manufacturer Part Number: 1191091
  • Width: 127mm
  • Height: 40.894mm
  • Length: 290.068mm
  • CE Approved: yes
  • Isolation Voltage: 3 kV
  • Output Power: 864 W
  • Output Voltage: 24 V
  • Output Current: 72 A
  • Mounting Type: off-board module
  • Number of Pins: 24
  • Efficiency: 83%

You May Also Be Interested in

Bel Power Solutions
DC/DC CONVERTER 24V 60W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 2.5A 137.5V Input
Need more? Email Us
ECAD model for XRCM60-24
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 12-16V 1.05A / 1.05A 12 ~ 16V Constant Current LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
ECAD model for PLD-16-1050B
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 36-60V 2.6A / 2.6A 36 ~ 60V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
ECAD model for HBG-160-60B
Bel Power Solutions
DC/DC CONVERTER 12V 2200W / Front End DC DC Converter 1 Output 12V 183A -72V Input
Need more? Email Us
ECAD model for TET2200-12-086ND
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 43-52V 6.7A / 6.7A 43 ~ 52V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
Need more? Email Us
ECAD model for HLG-320H-48C
TDK-Lambda Americas Inc.
AC/DC CONVERTER 30V 60W / Open Frame AC DC Converters 1 Output 30V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for ZPSA60-30
Traco Power
DC/DC CONVERTER 12V 150W / Enclosed DC DC Converter 1 Output 12V 12.5A 32V Input
Need more? Email Us
ECAD model for TZL 150-2412
TDK-Lambda Americas Inc.
Power Supply; AC-DC; 3000W3000W ACDC, 115230VAC, Output 360V 8.3A, 3000W
Need more? Email Us
ECAD model for VA-26519
Artesyn Embedded Technologies
AC/DC CNVRT 42V 5V 12V 24V 1500W / Enclosed AC DC Converters 4 Output 42V 5V 12V 24V 85 ~ 264 VAC, 120 ~ 300 VDC Input
Need more? Email Us
ECAD model for IMP1-3V0-1V0-1E0-1L0-1Q0-30-A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention