EN
  • EN
  • DE

IMP1-3V0-1V0-1E0-1L0-1Q0-30-A

Part No IMP1-3V0-1V0-1E0-1L0-1Q0-30-A
Manufacturer Artesyn Embedded Technologies
Catalog Board Mount AC DC Converters
Description AC/DC CNVRT 42V 5V 12V 24V 1500W / Enclosed AC DC Converters 4 Output 42V 5V 12V 24V 85 ~ 264 VAC, 120 ~ 300 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Artesyn Embedded Power
Series iMP® (1500W)
Package Bulk
Type Enclosed
Number of Outputs 4
Voltage - Input 85 ~ 264 VAC, 120 ~ 300 VDC
Voltage - Output 1 42V
Voltage - Output 2 5V
Voltage - Output 3 12V
Voltage - Output 4 24V
Current - Output 1 20.2 A
Current - Output 2 35 A
Current - Output 3 17 A
Current - Output 4 8.5 A
Power (Watts) 1500W
Applications ITE (Commercial), Medical
Voltage - Isolation 2 kV
Efficiency 85%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Features Adjustable Output, I²C Interface, PFC, PMBus™, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 11.00" L x 8.00" W x 2.50" H (279.4mm x 203.2mm x 63.5mm)
Approval Agency CB, CE, CSA, UL
Minimum Load Required No
Base Product Number IMP1-3V0
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 1
Win Source Part Number 1068267-IMP1-3V0-1V0-1E0-1L0-1Q0-30-A
Ultra Librarian 3D Model Ultra Librarian IMP1-3V0-1V0-1E0-1L0-1Q0-30-A CAD Model

Description

The iMP® (1500W) Series AC DC Converter from Artesyn Embedded Power is a high-quality power supply that is designed for use in a range of applications.

  • Power Rating: 1500W
  • Voltage Input: 85 ~ 264 VAC, 120 ~ 300 VDC
  • Voltage Isolation: 2 kV
  • Number of Outputs: 4
  • Voltage Output 1: 42V
  • Voltage Output 2: 5V
  • Voltage Output 3: 12V
  • Voltage Output 4: 24V
  • Efficiency: 85%
  • Minimum Load: None
  • Mounting Type: Chassis Mount
  • Operating Temperature: -40°C to 70°C (with derating)
  • Dimension: 11.00 inches (L) x 8.00 inches (W) x 2.50 inches (H) (279.4mm x 203.2mm x 63.5mm)

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Traco Power
DC DC CONVERTER 5V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Monolithic Power Systems Inc.
2.75V TO 6V, 3A, ULTRA-SMALL POW
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess