EN
  • EN
  • DE

GCD53-100MC

Part No GCD53-100MC
Manufacturer Glenair, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051567-GCD53-100MC
Categories OEM Parts(F-I)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GCD53-100MC CAD Model

Description

The GCD53-100MC is a connector manufactured by Glenair, Inc., a well-known provider of high-reliability interconnect solutions. Given Glenair's specialization, this part number likely refers to a circular connector, possibly part of their Series 53 family or a similar ruggedized connector series.

Based on Glenair's product lines, the GCD53-100MC is likely used in applications requiring robust and reliable connections in harsh environments. These applications could include:

  • Aerospace: Connecting avionics systems, sensors, and actuators.
  • Military: Interconnecting communication equipment, weapon systems, and vehicles.
  • Industrial: Providing robust connections in machinery, automation equipment, and control systems.
  • Marine: Connecting sensors, navigation systems, and communication equipment in marine vessels.

Applications

  • Secure connections in aircraft control systems.
  • Interfacing communication devices in military vehicles.
  • Robust connector for industrial robotics arms.
  • Waterproof connection for marine navigation equipment.

Features

  • Rugged Construction: Designed to withstand harsh environments.
  • High-Density Contacts: Provides a large number of connections in a compact size.
  • EMI/RFI Shielding: Protects against electromagnetic interference.
  • Environmental Sealing: Prevents ingress of moisture and contaminants.
  • Various Contact Options: Available with different contact materials and plating.

Benefits

  • Reliable Performance: Ensures consistent connections in demanding conditions.
  • Long Service Life: Withstands vibration, shock, and temperature extremes.
  • Reduced Downtime: Minimizes connection failures and maintenance requirements.
  • Improved System Performance: Protects against EMI/RFI interference.
  • Versatile Design: Suitable for a wide range of applications.

Possible Technical Specifications: (Based on typical Glenair connector characteristics - specific datasheet needed for confirmation)

  • Material: Aluminum alloy, stainless steel, or composite materials.
  • Contact Material: Copper alloy with gold plating.
  • Temperature Range: -65°C to +200°C (depending on material).
  • Voltage Rating: 500V to 1500V (depending on configuration).
  • Current Rating: 5A to 23A (depending on contact size).
  • Ingress Protection: IP67 or higher (depending on sealing options).

Note: This description is based on general knowledge of Glenair connectors. The specific features and specifications of the GCD53-100MC will vary depending on its exact configuration. Refer to the official Glenair datasheet for precise details.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Glenair, Inc.
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess