Products specifications Report Issue?

Category Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Mfr Tripp Lite
Package Bulk
Product Status Active
Type Outlet Strip
Mounting Type Bench, Rack, Wall
Current - Max 15A
Region Utilized North America
Overload Protection Circuit Breaker(s)
Connector - AC Input NEMA 5-15P
AC Outlets 4
Connector - AC Output NEMA 5-15R
Voltage - Input 120V
Housing Material Aluminum
Cord Length 6' (1.83m)
Approval Agency CSA, cUL, UL
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1229432-PS120406
Ultra Librarian 3D Model Ultra Librarian PS120406 CAD Model

Description

The 1229432-PS120406 is a power distribution surge protector designed for use in North America.

  • Type: outlet strip
  • AC Outlets: four
  • Cord Length: 6 feet (1.83m)
  • Housing: aluminum
  • Voltage Input: 120V
  • Maximum Current: 15A
  • Overload Protection: circuit breakers
  • Mounting: bench, rack, or wall
  • Manufacturer: Tripp Lite
  • Approvals: CSA, cUL, and UL
  • Packaging: bulk
  • Status: active

You May Also Be Interested in

Others
Lowest to $1.1306
ECAD model for GS500D
Others
Need more? Email Us
ECAD model for HAL3006-10
Others
Lowest to $0.1091
ECAD model for HY2113-OB1B-H
Others
Need more? Email Us
ECAD model for GS1117AX15
Others
Need more? Email Us
ECAD model for HC49 SMD 13.52313Mhz 30ppm 15PF
Others
Need more? Email Us
ECAD model for HX1001-GES
Others
Need more? Email Us
ECAD model for H25-08-T02H-P15
Others
Lowest to $0.1065
ECAD model for GS1117AX33F
Others
Need more? Email Us
ECAD model for H4019DG

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention