EN
  • EN
  • DE

AS10-5-12

Part No AS10-5-12
Manufacturer TDK-Lambda Americas Inc.
Catalog Custom Parts (0 - A)
Description DC-DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1225491-AS10-5-12
Categories Custom Parts
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AS10-5-12 CAD Model

Description

The AS10-5-12 is a power supply module manufactured by TDK-Lambda Americas Inc. It's designed to convert AC or DC input voltage to a stable and regulated DC output voltage. Power supplies are crucial components in electronic systems, providing the necessary power to operate various circuits and devices.

Applications:

  • Powering embedded systems and microcontrollers.
  • Driving LED lighting systems.
  • Supplying power to industrial control equipment.
  • Providing regulated voltage for communication devices.
  • Use in automated test equipment (ATE).

Features:

  • Universal AC input voltage range (typically 85-264VAC).
  • Single output voltage (12V DC in this case).
  • Output current rating (check datasheet, but likely around 0.83A for 10W).
  • Overvoltage protection.
  • Overcurrent protection.
  • Short circuit protection.
  • Compact size and lightweight design.
  • High efficiency.

Benefits:

  • Provides a stable and regulated DC power supply for electronic circuits.
  • Protects connected devices from voltage spikes and overcurrent conditions.
  • Reduces the risk of damage to sensitive electronic components.
  • Easy to integrate into a variety of applications due to its compact size.
  • Energy-efficient design minimizes power consumption.
  • Increases system reliability by providing a consistent and dependable power source.

Additional Details:

The AS10-5-12 power supply module is designed with safety and reliability in mind. It includes built-in protection features to prevent damage from overvoltage, overcurrent, and short circuit conditions. The universal AC input voltage range allows it to be used in a wide range of applications worldwide. The module is typically encapsulated to provide protection from environmental factors such as dust and moisture. TDK-Lambda Americas Inc. provides detailed specifications for the AS10-5-12 in its product datasheet, including input voltage range, output voltage accuracy, output current rating, efficiency, operating temperature range, and safety certifications. Proper heat sinking may be required depending on the operating conditions and load current. The module is commonly used in industrial automation, medical equipment, and telecommunications applications. Its small size and high reliability make it an ideal choice for applications where space is limited and reliability is critical.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Conexant Systems
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess